The MB74LS32 is a quad 2-input OR gate from the 74LS series of logic gates, manufactured by Fujitsu Electronics America, Inc. This integrated circuit contains four independent OR gates, each with two inputs and one output. The OR gate performs a logical OR operation: the output is HIGH (1) if either or both of the inputs are HIGH (1); otherwise, the output is LOW (0). The 74LS series is known for its low-power Schottky technology, offering a good balance of speed and power consumption.
Applications
- General-purpose logic circuits.
- Data selection and multiplexing.
- Address decoding.
- Control logic.
- Digital signal processing.
Features
- Quad 2-input OR gate configuration.
- Low-power Schottky technology.
- High noise immunity.
- Wide operating voltage range.
- TTL compatible inputs and outputs.
Benefits
- Simple implementation of OR logic functions.
- Reduced component count in digital circuits.
- Low power consumption for energy-efficient designs.
- Reliable operation in noisy environments.
- Compatibility with other TTL logic devices.
Additional Details
The MB74LS32 operates from a 5V power supply. Key specifications include propagation delay, input current, and output voltage levels. It is available in various packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). Detailed datasheets from Fujitsu provide comprehensive electrical characteristics, package dimensions, and application notes.