EN
  • EN
  • DE

K4H1G0838A-LCCC

Part No K4H1G0838A-LCCC
Manufacturer Samsung
Catalog DDR
Description DDR2-400 128Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942169-K4H1G0838A-LCCC
Series *
Ultra Librarian 3D Model Ultra Librarian K4H1G0838A-LCCC CAD Model

Description

The K4H1G0838A-LCCC is a 1Gbit DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It's designed for high-performance memory applications requiring fast data transfer rates and large memory capacity.

Applications

  • Graphics Cards: Used as memory for storing textures and frame buffers.
  • Gaming Consoles: Provides the main system memory for game data and processing.
  • Networking Equipment: Used in routers and switches for packet buffering and processing.
  • Embedded Systems: Utilized in applications requiring high-speed memory access.
  • Industrial Control Systems: Provides memory for real-time data acquisition and processing.

Features

  • 1Gbit Density: High memory capacity for demanding applications.
  • DDR Interface: Enables fast data transfer rates, improving system performance.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal.
  • Operating Frequency: Supports high operating frequencies for fast memory access.
  • Low Power Consumption: Designed for energy-efficient operation.
  • JEDEC Standard: Compliant with JEDEC standards for DDR SDRAM.

Benefits

  • Increased System Performance: Fast data transfer rates improve overall system responsiveness.
  • High Memory Capacity: Allows for larger data sets and more complex applications.
  • Reduced Power Consumption: Energy-efficient design minimizes power usage.
  • Improved Reliability: High-quality manufacturing ensures stable and reliable operation.
  • Cost-Effective: Provides a balance of performance and cost for various applications.

Additional Details

The K4H1G0838A-LCCC typically operates at a voltage of 2.5V. It is available in various packaging options, including FBGA (Fine-Pitch Ball Grid Array). The LCCC suffix likely indicates specific packaging or speed grade. It supports various DDR SDRAM features, such as auto-refresh and power-down modes. The chip is designed to meet the stringent requirements of high-performance memory applications.

Refer to the Samsung datasheet for the specific operating conditions, timing parameters, and electrical characteristics of the K4H1G0838A-LCCC DDR SDRAM.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess