EN
  • EN
  • DE

K4H511638B-TCB0

Part No K4H511638B-TCB0
Manufacturer Samsung
Description 128Mb DDR SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung
Win Source Part Number 1191902-K4H511638B-TCB0
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K4H511638B-TCB0 CAD Model

Description

The Samsung K4H511638B-TCB0 is a 512Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component. This memory chip is engineered to deliver high bandwidth and efficient data transfer rates, making it suitable for a wide array of applications. It is manufactured by Samsung, a recognized leader in memory technology.

Applications

  • Graphics cards
  • Gaming consoles
  • Networking equipment
  • High-performance computing
  • Embedded systems with substantial memory needs

Features

  • Density: 512Mb (32M x 16)
  • Organization: Configured as 32M x 16 bits
  • Interface: DDR (Double Data Rate)
  • Clock Frequency: Adheres to JEDEC standards for DDR SDRAM
  • Data Rate: Up to [Specific Data Rate, e.g., 400 Mbps, if available, otherwise omit]
  • Voltage: Typically operates at 2.5V
  • Package: [Specify Package type, e.g., FBGA, if available, otherwise omit]
  • Operating Temperature: [Specify Temperature Range, if available, otherwise omit]

Benefits

  • High Bandwidth: Provides rapid data transfer, boosting system performance.
  • Enhanced Performance: Minimizes latency with high-speed memory access for improved responsiveness.
  • Power Efficiency: Designed for minimal power consumption, making it ideal for energy-conscious applications.
  • Dependable Operation: Samsung’s advanced manufacturing ensures reliable and stable performance.
  • Compact Design: [Mention if package is compact, e.g., FBGA for space-saving implementations, if available, otherwise omit]

Additional Details

The K4H511638B-TCB0 conforms to JEDEC specifications for DDR SDRAM. Refer to the official Samsung datasheet for specific timing parameters and operating conditions. It is well-suited for applications requiring dependable and high-throughput memory.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess