EN
  • EN
  • DE
  • IT

K4P8G304EB-FGC1

Part No K4P8G304EB-FGC1
Manufacturer Samsung
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1134+
Reference case BGA
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 746471-K4P8G304EB-FGC1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K4P8G304EB-FGC1 CAD Model

Description

The Samsung K4P8G304EB-FGC1 is an 8Gb (Gigabit) Mobile DDR2 (LPDDR2) SDRAM memory chip. It is designed for use in mobile devices and other low-power applications where memory bandwidth and power efficiency are critical. This component offers a balance between performance and energy consumption, making it suitable for battery-powered devices.

Applications:

  • Smartphones
  • Tablets
  • Mobile computing devices
  • Embedded systems

Features:

  • LPDDR2 Technology: Optimized for low power consumption in mobile applications.
  • Capacity: 8Gb (1G x 8) memory configuration.
  • Data Transfer Rate: High-speed data transfer rates (Consult datasheet for specific value).
  • Operating Voltage: Low voltage operation for extended battery life.
  • Package Type: FBGA (Fine-Pitch Ball Grid Array) for compact size.

Benefits:

  • Extended Battery Life: Low power consumption increases the runtime of mobile devices.
  • High Memory Bandwidth: Provides fast data access for demanding applications.
  • Compact Size: Small footprint allows for integration into space-constrained designs.
  • Improved Mobile Performance: Enhances responsiveness and multitasking capabilities.

Additional Details:

The K4P8G304EB-FGC1 from Samsung is a crucial component in modern mobile devices, providing the necessary memory capacity and bandwidth for a smooth user experience. Its LPDDR2 architecture ensures efficient data transfer and low power operation, making it ideal for battery-powered applications. Consult the datasheet for detailed timing parameters, electrical characteristics, and thermal specifications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess