EN
  • EN
  • DE

K4S281632D-TC75T00

Part No K4S281632D-TC75T00
Manufacturer Samsung
Catalog SD
Description SD 8Mx16-75 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945609-K4S281632D-TC75T00
Series *
Ultra Librarian 3D Model Ultra Librarian K4S281632D-TC75T00 CAD Model

Description

The K4S281632D-TC75T00 is a SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. This type of memory is widely used in applications requiring temporary data storage and high-speed access, such as computer systems and embedded devices.

Applications:

  • Personal Computers: Primary memory for storing running programs and data.
  • Embedded Systems: Memory for control systems, industrial automation, and similar applications.
  • Consumer Electronics: Used in devices like set-top boxes, digital TVs, and media players.
  • Networking Equipment: Provides memory for routers, switches, and other networking devices.
  • Printers: Used for print buffering and storing printer firmware.

Features:

  • Synchronous Operation: Operates in sync with the system clock for precise timing and control.
  • High Bandwidth: Supports fast data transfer rates for efficient operation.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for portable devices.
  • Wide Range of Capacities: Available in various densities to meet different system requirements.
  • Reliable Performance: Ensures consistent and stable operation across a wide temperature range.

Benefits:

  • Improved System Performance: Enhances the overall system speed by providing fast and efficient memory access.
  • Reduced Power Consumption: Extends battery life in portable devices and lowers energy costs.
  • Increased System Capacity: Allows for handling larger datasets and more complex programs.
  • Enhanced Reliability: Minimizes the risk of memory-related errors and system crashes.
  • Simplified Design: Simplifies system design due to synchronous operation and standardized interfaces.

Technical Specifications (General - refer to datasheet for exact values):

  • Memory Type: SDRAM (Synchronous Dynamic Random-Access Memory).
  • Capacity: Device specific; needs confirmation from datasheet.
  • Organization: 281632 Indicates the internal memory organization; please refer to datasheet.
  • Clock Speed: Please consult device's official datasheet.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Package Type: Package type should be confirmed with the official datasheet.

For detailed specifications, application notes, and design considerations, refer to the official Samsung datasheet for the K4S281632D-TC75T00.

You May Also Be Interested in

Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess