EN
  • EN
  • DE

K4S283233F-ME/N1L

Part No K4S283233F-ME/N1L
Manufacturer Samsung
Catalog SD
Description SD 4Mx32-M 100MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945351-K4S283233F-ME/N1L
Series *
Ultra Librarian 3D Model Ultra Librarian K4S283233F-ME/N1L CAD Model

Description

The K4S283233F-ME/N1L is a high-performance 128Mb SDRAM (Synchronous Dynamic Random Access Memory) from Samsung. It's designed for applications requiring high bandwidth and low latency, commonly found in graphics cards, networking devices, and embedded systems.

Applications

  • Graphics cards: Used as video memory for rendering images and textures.
  • Networking devices: Employed in routers and switches for packet buffering and processing.
  • Embedded systems: Found in various embedded applications needing high-speed memory.
  • Printers: Buffer memory for image processing and queuing print jobs
  • Consumer electronics: Utilized in set-top boxes and digital TVs.

Features

  • 128Mb memory density
  • Synchronous operation, meaning all operations are synchronized to a clock signal.
  • Data rate up to 200 MHz
  • Programmable burst length (1, 2, 4, 8, or full page)
  • Auto precharge and auto refresh modes
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Lead-free packaging

Benefits

  • High bandwidth: Enables fast data transfer rates, improving system performance.
  • Low latency: Reduces access times, resulting in quicker response times.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Cost-effective: Provides a balance of performance and price.
  • Reliable: Samsung is a reputable manufacturer known for producing high-quality memory chips.

Technical Specifications

The K4S283233F-ME/N1L operates at a clock frequency of up to 200 MHz. It supports various burst modes and refresh modes, allowing for flexible memory management. The device is packaged in a 54-pin TSOP (Thin Small Outline Package). It has an operating temperature range suitable for commercial applications.

You May Also Be Interested in

Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess