EN
  • EN
  • DE

K4S561632H-TC1L

Part No K4S561632H-TC1L
Manufacturer Samsung
Catalog SD
Description SD 16Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945429-K4S561632H-TC1L
Series *
Ultra Librarian 3D Model Ultra Librarian K4S561632H-TC1L CAD Model

Description

The Samsung K4S561632H-TC1L is a Synchronous DRAM (SDRAM) memory chip designed for a range of applications requiring high-speed data access and efficient memory management. This particular model is engineered to offer a balance between memory capacity, speed, and power consumption, making it suitable for various consumer electronics, embedded systems, and networking devices. The synchronous operation ensures accurate timing with the system clock, enhancing data integrity and transfer rates.

Applications

  • Graphics cards
  • Embedded systems
  • Networking devices
  • Consumer electronics (e.g., set-top boxes, DVD players)
  • Industrial control systems

Features

  • High-speed data transfer rates: Provides efficient data access, enhancing system performance.
  • Synchronous operation: Operates in sync with the system clock, ensuring accurate and reliable data transfer.
  • Low power consumption: Minimizes energy usage, beneficial for battery-powered devices and energy-efficient systems.
  • Compact package: Enables easy integration into various circuit board layouts and designs.
  • Stable performance: Offers reliable operation under varying environmental conditions.

Benefits

  • Improved system performance: Enables faster application loading and execution due to rapid data access.
  • Enhanced reliability: Ensures consistent and stable system performance, minimizing errors and downtime.
  • Energy efficiency: Reduces overall system power requirements, leading to lower energy costs and extended battery life in portable devices.
  • Cost-effective solution: Minimizes the need for external components, reducing overall system expenses through integrated design.
  • Design flexibility: Allows for use in a wide range of applications and form factors due to its compact size.

Additional Details

The K4S561632H-TC1L generally operates at a specific voltage (e.g., 3.3V or 2.5V), which depends on the specific configuration and application requirements. It complies with industry-standard SDRAM specifications, ensuring compatibility with different memory controllers and systems. Consult the official Samsung datasheet for this part number for detailed specifications, including timing parameters and operating conditions.

You May Also Be Interested in

Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess