EN
  • EN
  • DE

K4S561632N-LI75T00

Part No K4S561632N-LI75T00
Manufacturer Samsung
Catalog SD
Description SD 16Mx16 133MHz Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945561-K4S561632N-LI75T00
Series *
Ultra Librarian 3D Model Ultra Librarian K4S561632N-LI75T00 CAD Model

Description

The Samsung K4S561632N-LI75T00 is a Synchronous DRAM (SDRAM) designed to provide efficient memory access and high bandwidth for a variety of applications. This memory chip is optimized for use in systems requiring reliable and quick data handling, making it suitable for integration into graphics cards, embedded systems, and various consumer electronic devices. Its synchronous architecture ensures precise data transfer and effective memory operations.

Applications

  • Graphics Cards
  • Embedded Systems
  • Networking Devices
  • Consumer Electronics (e.g., Set-top Boxes, DVD Players)
  • Industrial Control Systems

Features

  • High-Speed Data Transfer Rates: Facilitates fast data access and improves system responsiveness.
  • Synchronous Operation: Ensures precise timing and coordination with the system clock, crucial for data integrity.
  • Low Power Consumption: Optimizes energy usage, making it suitable for battery-powered devices and energy-efficient applications.
  • Compact Package: Allows for easy integration into various board designs, maximizing space efficiency.
  • Stable Performance: Provides reliable operation under different environmental conditions, ensuring consistent performance.

Benefits

  • Enhanced System Performance: Improves application loading and execution times through quick data access.
  • Improved Reliability: Ensures consistent system performance, reducing the risk of errors and downtime.
  • Energy Efficiency: Reduces overall system power consumption, leading to lower energy costs and longer battery life in portable devices.
  • Reduced System Cost: Integrated features minimize the need for external components, reducing overall system expenses.
  • Increased Design Flexibility: The compact package allows for versatile use in a wide range of applications and form factors.

Additional Details

The K4S561632N-LI75T00 operates typically at a specified voltage (e.g., 3.3V or 2.5V), depending on the application and system configuration requirements. It complies with industry-standard SDRAM specifications, ensuring compatibility with various memory controllers and systems. Detailed specifications, including timing parameters and operating conditions, can be found in the official Samsung datasheet for this part number.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess