EN
  • EN
  • DE

K4S641632C-TL80

Part No K4S641632C-TL80
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066746-K4S641632C-TL80
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4S641632C-TL80 CAD Model

Description

The K4S641632C-TL80 is a Synchronous Dynamic Random-Access Memory (SDRAM) component manufactured by Samsung. SDRAM is a type of DRAM that synchronizes with the system's clock speed to improve data transfer rates and overall performance compared to asynchronous DRAM.

Applications

  • Computer Memory: Used as the main system memory in older computers.
  • Graphics Cards: Employed as video memory in older graphics cards.
  • Embedded Systems: Suitable for use in embedded systems like network routers, industrial controllers, and other devices that require memory.
  • Consumer Electronics: Used in various consumer electronics devices such as set-top boxes and older DVD players.

Features

  • Synchronous Operation: Operates synchronously with the system clock for enhanced performance.
  • Burst Mode: Supports burst mode for efficient data access.
  • Multiple Banks: Integrated with multiple internal memory banks to allow interleaved memory access.
  • DDR SDRAM: Likely a DDR (Double Data Rate) SDRAM variant, enabling data transfer on both rising and falling edges of the clock signal.

Benefits

  • Improved Data Transfer Rate: Synchronous operation significantly increases the data transfer rate.
  • Enhanced System Performance: Faster memory access contributes to improved system responsiveness and overall performance.
  • Cost-Effective Solution: Offers a cost-effective memory solution for applications where advanced performance is not critical.

Additional Details

The K4S641632C-TL80 is typically packaged in a TSOP (Thin Small Outline Package). The operating voltage is generally 3.3V. For complete and accurate specifications, including operating frequencies, timings, and power consumption details, consult the official Samsung datasheet. The memory capacity is commonly 64Mb.

As this part is an older technology, it may be encountered in legacy systems or specialized applications. Always follow proper handling and ESD precautions to prevent damage. Refer to the manufacturer's documentation for recommended operating conditions and storage requirements.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess