EN
  • EN
  • DE

K4S643232C-TC10T00

Part No K4S643232C-TC10T00
Manufacturer Samsung
Catalog SD
Description SD 2Mx32 PC66
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945239-K4S643232C-TC10T00
Series *
Ultra Librarian 3D Model Ultra Librarian K4S643232C-TC10T00 CAD Model

Description

The K4S643232C-TC10T00 is a SDRAM (Synchronous Dynamic Random Access Memory) component manufactured by Samsung. This memory chip is designed for a variety of applications that require memory storage and high-speed data access.

Applications:

  • Consumer electronics (DVD players, set-top boxes, digital TVs)
  • Networking devices
  • Embedded systems
  • Graphics cards
  • General-purpose computing

Features:

  • SDRAM technology
  • High-speed data transfer rates
  • Low power consumption
  • Multiple internal memory banks
  • LVTTL compatible interface
  • Available in various package options

Benefits:

  • Provides sufficient memory for target applications
  • Enables efficient and fast data processing and retrieval
  • Reduces energy consumption, contributing to longer battery life and lower operating costs
  • Allows simultaneous access to multiple memory locations, improving system performance
  • Ensures compatibility with a broad range of systems
  • Offers design flexibility with diverse packaging choices

Technical Specifications:

The K4S643232C-TC10T00 typically operates at 3.3V and employs SDRAM technology for high-speed data transfer. The specific data rate, timing specifications, and memory capacity are critical parameters for system design. Refer to the component's datasheet for exact details.

In summary, the K4S643232C-TC10T00 is a reliable SDRAM option suitable for applications where performance, capacity, and power efficiency are important. Its compatibility and versatile features make it a practical choice for various electronic devices.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess