EN
  • EN
  • DE

K4T1G084QQ-HLF7

Part No K4T1G084QQ-HLF7
Manufacturer Samsung
Catalog DDR
Description DDR2-800 128Mx8 Pb-Free Halogen-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942512-K4T1G084QQ-HLF7
Series *
Ultra Librarian 3D Model Ultra Librarian K4T1G084QQ-HLF7 CAD Model

Description

The Samsung K4T1G084QQ-HLF7 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component. DDR3 SDRAM is a type of dynamic RAM that offers significant improvements over its predecessor, DDR2 SDRAM, including higher bandwidth, lower power consumption, and improved performance. It is commonly used as system memory in computers and other electronic devices.

Applications

  • Desktop and Laptop Computers: Used as main system memory for running operating systems, applications, and games.
  • Servers: Provides memory for server systems handling data processing, web hosting, and database management.
  • Gaming Consoles: Employed in gaming consoles to provide fast memory access for game data and textures.
  • Embedded Systems: Utilized in various embedded applications where high-speed memory is required.

Features

  • High Bandwidth: DDR3 memory offers significantly higher bandwidth compared to DDR2, enabling faster data transfer rates.
  • Lower Power Consumption: Operates at a lower voltage than DDR2, resulting in reduced power consumption and heat generation.
  • Improved Performance: Provides improved performance due to faster clock speeds and reduced latency.
  • 8-bit Prefetch: Features an 8-bit prefetch buffer, allowing for more efficient data access.
  • JEDEC Compliant: Adheres to industry standards set by JEDEC, ensuring compatibility and interoperability with other system components.

Benefits

  • Improved System Responsiveness: Enables faster loading times for applications, smoother multitasking, and enhanced overall system responsiveness.
  • Increased Data Throughput: Facilitates quicker data transfer rates for memory-intensive tasks such as video editing, gaming, and scientific simulations.
  • Reduced Power Consumption: Low voltage operation leads to lower power consumption, extending battery life in portable devices and reducing energy costs in desktop systems.
  • Enhanced Stability and Reliability: JEDEC compliance and advanced error correction contribute to stable and reliable memory performance.

Technical Specifications

The K4T1G084QQ-HLF7 represents a 1Gbit DDR3 SDRAM. The '08' indicates the memory is likely organized as 128M x 8. The HLF7 specifies the speed grade and timings, with datasheet needed for exact values.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess