EN
  • EN
  • DE

K4T51083QJ-BCE6000

Part No K4T51083QJ-BCE6000
Manufacturer Samsung
Catalog RAM
Description DDR2 Sdram 512MB 64M*8 J-die 667 333MHZ Horlogen & Lead Free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032289-K4T51083QJ-BCE6000
Categories RAM
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4T51083QJ-BCE6000 CAD Model

Description

The Samsung K4T51083QJ-BCE6000 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component designed for high-performance applications requiring fast data transfer rates and efficient memory operations. This RAM chip is specifically engineered to provide reliable and quick memory access for various systems, including desktop computers, laptops, and embedded devices. Its DDR3 architecture allows for higher bandwidth and lower power consumption compared to previous generations of SDRAM.

Applications

  • Desktop Computers
  • Laptops
  • Embedded Systems
  • Gaming Consoles
  • Networking Devices

Features

  • High-Speed Data Transfer: DDR3 technology enables faster data transfer rates compared to DDR2, improving system performance.
  • Lower Power Consumption: Designed to operate at a lower voltage, reducing energy usage and heat generation.
  • Increased Bandwidth: Provides a higher bandwidth for data transfer, allowing for quicker application loading and execution.
  • Improved Signal Integrity: Enhanced signal integrity ensures stable and reliable data transfer.
  • Advanced Packaging: Utilizes advanced packaging technology to improve thermal performance and reliability.

Benefits

  • Enhanced System Performance: Faster data transfer rates lead to quicker application loading and improved multitasking capabilities.
  • Energy Efficiency: Lower power consumption reduces overall system power requirements and extends battery life in portable devices.
  • Improved Reliability: Stable data transfer and advanced packaging ensure reliable operation under different environmental conditions.
  • Increased Memory Capacity: Allows for higher memory densities, enabling support for more demanding applications.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it a suitable choice for a wide range of applications.

Additional Details

The K4T51083QJ-BCE6000 typically operates at a voltage of 1.5V, which is lower than DDR2, contributing to its energy efficiency. It is designed to comply with JEDEC standards, ensuring compatibility with various motherboards and memory controllers. Detailed specifications, including timing parameters, operating conditions, and module configurations, can be found in the official Samsung datasheet for this specific part number.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $43.6568
Micron Technology Inc.
Check the price with AE today
Lowest to $48.2626
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM DDR2 512Mbit 16 84/135 TFBGA 1 CT
Lowest to $9.2941
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 128Mx8 1.5V 60-Pin FBGA Tray
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess