EN
  • EN
  • DE

K6F4016EEF70

Part No K6F4016EEF70
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066845-K6F4016EEF70
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K6F4016EEF70 CAD Model

Description

The K6F4016EEF70 is a 4M-bit (256K x 16-bit) CMOS Static Random Access Memory (SRAM) device manufactured by Samsung. It's designed for applications where high-speed access and low power consumption are critical. The SRAM utilizes advanced CMOS technology to deliver reliable performance in embedded systems, cache memory, and other demanding memory applications.

Applications

  • Embedded Systems: Serves as a fast and reliable memory component in various embedded systems.
  • Cache Memory: Used in cache subsystems of microprocessors and microcontrollers to improve data access speeds.
  • Networking Devices: Integrated into routers, switches, and other networking equipment for rapid data storage and retrieval.
  • Industrial Automation: Found in industrial control systems that require real-time data processing and storage.
  • Medical Equipment: Employed in medical devices where data integrity and speed are paramount.

Features

  • High-Speed Access: Offers rapid data access times, usually around 70ns or less, for quick data retrieval.
  • Low Power Consumption: Designed to minimize power consumption, making it suitable for portable and energy-efficient devices.
  • Wide Voltage Range: Operates across a broad voltage range, enhancing design flexibility.
  • Excellent Data Retention: Ensures data integrity and retention even during power outages.
  • CMOS Technology: Utilizes advanced CMOS technology for high performance and reliability.
  • 256K x 16-bit Organization: Organized as 256K words by 16 bits, providing a substantial memory capacity for various applications.

Benefits

  • Enhanced System Performance: High-speed access times significantly improve overall system performance by reducing memory latency.
  • Energy Efficiency: Low power consumption extends the operational life of battery-powered devices and minimizes energy costs.
  • Reliable Data Storage: Ensures that critical data is securely stored, thus improving system reliability and stability.
  • Versatile Application: Suitable for a wide array of applications due to its optimal balance of speed, power, and capacity.
  • Simplified Integration: Broad operating voltage range simplifies system design and reduces the complexity of voltage regulation.

Additional Details

The K6F4016EEF70 is commonly available in standard packages such as TSOP or SOP, facilitating easy integration into PCB layouts. It's essential to consult the device's datasheet for specific operating temperature ranges and environmental specifications to ensure suitability for the target application. Designers should refer to the official Samsung documentation for the most precise and current technical specifications, including timing diagrams, electrical characteristics, and package dimensions, to ensure proper implementation and performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Lowest to $2.0374
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess