EN
  • EN
  • DE

MC33771ATA3AE

Part No MC33771ATA3AE
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description Battery Cell Controller, LFP, Advanced, 14 Channel, TPL, LQFP64, tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077241-MC33771ATA3AE
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33771ATA3AE CAD Model

Description

NXP MC33771ATA3AE Battery Cell Controller

The NXP MC33771ATA3AE is a sophisticated battery cell controller designed to meet the rigorous demands of managing lithium-ion battery cells in automotive, industrial, and energy storage applications. This high-performance device is part of NXP's portfolio of energy management solutions, engineered to enhance the safety, reliability, and efficiency of battery systems.

Key Features

  • Precision Measurement: The MC33771ATA3AE offers high-accuracy measurements of critical parameters such as cell voltage, temperature, and current, ensuring optimal battery performance and longevity.
  • Balanced Cell Management: With its integrated cell balancing capabilities, this controller helps maintain uniform charge levels across all battery cells, which is vital for maximizing battery capacity and lifespan.
  • Robust Communication: Equipped with a reliable daisy-chain communication interface, the device allows for the scalable connection of multiple battery cell controllers, facilitating the management of large battery packs.
  • Advanced Diagnostics: The MC33771ATA3AE includes comprehensive diagnostic features that monitor the health and status of the battery system, aiding in the early detection of potential issues.
  • Functional Safety: Designed with safety in mind, this battery cell controller adheres to stringent automotive safety standards, making it suitable for use in safety-critical applications.

Applications

The versatility of the NXP MC33771ATA3AE makes it an ideal choice for a range of applications, including:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Energy storage systems (ESS)
  • Backup power systems
  • Industrial power management

Technical Specifications

Some of the key technical specifications of the MC33771ATA3AE include:

  • Operating voltage range tailored for 3 to 14 series cell applications
  • High-precision analog-to-digital converters for accurate voltage and temperature measurements
  • Integrated charge/discharge cell balancing transistors
  • Robust SPI and transformer isolation communication interfaces for daisy-chaining

The NXP MC33771ATA3AE battery cell controller is a state-of-the-art solution for modern battery management systems, delivering exceptional performance, safety, and reliability to meet the evolving needs of the energy sector.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess