EN
  • EN
  • DE

K6F8016V3A-TF55

Part No K6F8016V3A-TF55
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066847-K6F8016V3A-TF55
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K6F8016V3A-TF55 CAD Model

Description

The K6F8016V3A-TF55 is a high-speed, low-power 8Mbit (512K x 16 bit) CMOS Static RAM manufactured by Samsung. This SRAM is designed for systems requiring fast access times and low power consumption. It is typically used in applications where data retention is critical and frequent writing is required.

Applications:

  • Networking equipment (routers, switches)
  • Industrial control systems
  • Embedded systems
  • High-performance computing
  • Medical devices

Features:

  • High-Speed Access Time: Offers fast read and write operations, crucial for performance-sensitive applications.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices and energy-efficient systems.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply, simplifying system design.
  • TTL Compatible Inputs and Outputs: Allows easy interfacing with TTL logic circuits.
  • Data Retention Capability: Retains data even when power is turned off, ensuring data integrity.
  • Operating Temperature Range: Typically operates within a standard industrial temperature range.

Benefits:

  • Improved System Performance: Fast access times lead to quicker data processing and enhanced overall system performance.
  • Reduced Power Consumption: Low power consumption translates to longer battery life and reduced energy costs.
  • Simplified System Design: Single power supply requirement and TTL compatibility simplify integration into existing systems.
  • Enhanced Data Reliability: Data retention capability ensures data is preserved even during power outages.
  • Increased System Reliability: Robust design and manufacturing ensure reliable operation in various environments.

Additional Details: The K6F8016V3A-TF55 comes in a TSOP (Thin Small Outline Package). The specific operating temperature range and access times can vary slightly depending on the specific production lot and datasheet. Always refer to the official Samsung datasheet for the most accurate and up-to-date specifications. The device uses CMOS technology, which enables its low power characteristics. It is designed to meet the demands of high-performance embedded applications where speed and power efficiency are critical. It has a typical operating current in the mA range and a standby current in the uA range.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess