Please be advised, WIN SOURCE will be having the Mid-Autumn Festival from September 15 to September 17.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

We appreciate your understanding and continued support.

K6R4008V1D-UI10

Part No K6R4008V1D-UI10
Manufacturer Samsung
Catalog Electronic Surplus
Description 256Kx16 Bit High Speed Static RAM(5.0V Operating). Operated at Commercial and Industrial Temperature Ranges.
Sample
ECAD Module
Need Help

Products specifications

Manufacturer Samsung
Win Source Part Number 1192016-K6R4008V1D-UI10
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Popularity Medium
Supply and Demand Status Limited

Description

The Samsung K6R4008V1D-UI10 is a dynamic random-access memory (DRAM) designed for use in various electronic applications. With a capacity of 512Mb and a speed of 100MHz, this DRAM is perfect for use in circuits that require high-speed data storage. The K6R4008V1D-UI10 is a surface-mount device that is part of the K6R series of DRAMs. This DRAM has a low popularity with limited supply and demand, and the estimated EOL date is 2025.

You May Also Be Interested in

Murata Electronics North America
10A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 200V 10A GBJ
Lowest to $0.848
Murata Electronics North America
1.6 V, WSON-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $4.367
Murata Electronics North America
32x16 Video Crosspoint | IC CROSSPOINT SW 32X16 356BGA
Lowest to $75.363
Murata Electronics North America
FULLY PROTECTED HIGH SIDE POWER MOSFET SWITCH
Need more? Email Us
Murata Electronics North America
Electronic Line Switch
Need more? Email Us
Murata Electronics North America
32K x 8 LOW VOLTAGE CMOS STATIC RAM
Lowest to $0.971
Murata Electronics North America
Power MOSFET(Vdss=800V, Rds(on)=2.0ohm, Id=5.4A) | MOSFET N-CH 800V 5.4A TO-247AC
Lowest to $0.396
Murata Electronics North America
Integrated 3-Port 10/100 Managed Switch with PHYs | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $188.406
Murata Electronics North America
LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 4.096V SOT23-5
Lowest to $2.329

Top Sellers

Murata Electronics North America
IC MCU 8BIT 256KB FLASH 100TQFP
Lowest to $16.928
Murata Electronics North America
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.799
Murata Electronics North America
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $3.251
Murata Electronics North America
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.605
Murata Electronics North America
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $8.532
Murata Electronics North America
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $3.440
Murata Electronics North America
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $4.198
Murata Electronics North America
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.844
Murata Electronics North America
IC USB SERIAL BASIC UART 16QFN
Lowest to $2.438
Murata Electronics North America
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.136
Murata Electronics North America
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $0.428
Murata Electronics North America
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.190
Murata Electronics North America
TVS DIODE 5.5VWM 8VC SOT3 / ESD Suppressor Diode Diode Array Uni-Dir 5.5V 3-Pin SOT-933 T/R
Lowest to $0.109
Murata Electronics North America
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.198
Murata Electronics North America
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $6.907

Pricing & Ordering

$4.4746
Quantity Unit Price Ext. Price
9+ $5.821 $52.389
21+ $4.777 $100.317
33+ $4.627 $152.691
45+ $4.478 $201.510
58+ $4.329 $251.082
78+ $3.881 $302.718
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention