EN
  • EN
  • DE

K9F1G08UOD

Part No K9F1G08UOD
Manufacturer Samsung
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case BGA
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 746485-K9F1G08UOD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K9F1G08UOD CAD Model

Description

The K9F1G08UOD is a 1G-bit (128M x 8 bit) NAND Flash Memory device manufactured by Samsung. It utilizes a sophisticated memory technology to provide a high-density, cost-effective storage solution suitable for various applications. This device offers high performance and reliability, making it a popular choice for embedded systems and storage devices.

Applications:

  • Solid State Drives (SSDs): Used as storage medium in low-capacity SSDs.
  • Embedded Systems: Commonly employed in various embedded systems requiring non-volatile memory.
  • Mobile Devices: Integrated into mobile phones, tablets, and other portable devices for data storage.
  • Memory Cards: Forms the core of memory cards like SD cards and microSD cards.
  • USB Flash Drives: Used in USB flash drives for portable data storage.

Features:

  • High Density: 1G-bit (128M x 8 bit) capacity.
  • Supply Voltage: Operates on a 3.3V power supply.
  • Page Size: 2112 bytes (2048 + 64 spare bytes).
  • Block Size: 64 pages per block.
  • Fast Program and Erase Times: Enables quick data writing and erasing.
  • High Reliability: Ensures data integrity and long-term storage.
  • Serial Interface: Uses a serial interface for data transfer, simplifying integration into systems.

Benefits:

  • Large Storage Capacity: Provides ample storage for data and applications.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Fast Data Access: Enables quick retrieval and storage of data.
  • Compact Size: Allows for integration into small form-factor devices.
  • High Endurance: Withstands numerous program/erase cycles, ensuring long-term reliability.
  • Cost-Effective: Offers a balance of performance and cost, making it suitable for a wide range of applications.

Additional Details:

The K9F1G08UOD NAND Flash Memory uses a floating gate cell structure to store data. It supports various features such as bad block management and error correction codes (ECC) to enhance data reliability. The device typically comes in a 48-pin TSOP (Thin Small Outline Package) or similar package for easy mounting on printed circuit boards.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5392 $59.0096
32+ $3.7237 $119.1584
49+ $3.6082 $176.8018
67+ $3.4916 $233.9372
86+ $3.3749 $290.2414
115+ $3.0261 $348.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess