The Samsung KLM8G1GEUF-B04Q057 is an embedded MultiMediaCard (eMMC) memory solution designed for a wide range of mobile and embedded applications. This eMMC component integrates flash memory and a high-speed MultiMediaCard interface into a single package, simplifying integration and reducing overall system size.
Applications
- Smartphones
- Tablets
- Wearable devices
- Digital cameras
- Other embedded systems requiring non-volatile storage
Features
- Capacity: 8GB
- Interface: eMMC 5.1
- Operating Voltage: 2.7V ~ 3.6V (VCC), 1.7V ~ 1.95V (VCCQ)
- Temperature Range: -25°C to +85°C
- Advanced Features: Includes features like enhanced storage management, error correction, and wear leveling to ensure data integrity and prolong the lifespan of the memory.
- Package: FBGA (Fine-pitch Ball Grid Array)
Benefits
- High Performance: eMMC 5.1 interface provides fast read/write speeds, improving application loading times and overall system responsiveness.
- Simplified Integration: Single-package solution reduces the complexity of memory integration.
- Reliability: Built-in error correction and wear leveling ensure data integrity and extend the lifespan of the device.
- Low Power Consumption: Optimized for mobile applications, minimizing power usage and extending battery life.
- Compact Size: FBGA package enables a small footprint, ideal for space-constrained devices.
This eMMC is designed to meet the demands of modern mobile devices, providing a reliable and high-performance storage solution. Its integration of flash memory and a controller in a single package allows for efficient data management and improved system performance. The device also supports advanced features such as secure erase and data encryption, further enhancing data security and privacy. The KLM8G1GEUF-B04Q057's robust design and wide temperature range make it suitable for a variety of operating conditions, ensuring consistent performance in demanding environments.