EN
  • EN
  • DE

KLMBG4GESD-C02P

Part No KLMBG4GESD-C02P
Manufacturer Samsung
Catalog EMMC
Description 32GB eMMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955974-KLMBG4GESD-C02P
Series *
Ultra Librarian 3D Model Ultra Librarian KLMBG4GESD-C02P CAD Model

Description

The KLMBG4GESD-C02P is an embedded MultiMediaCard (eMMC) storage solution manufactured by Samsung. eMMC is a type of flash memory commonly used in mobile devices, embedded systems, and other electronic devices for storing operating systems, applications, and user data. The KLMBG4GESD-C02P offers a specific storage capacity (likely 64GB or 128GB, based on similar models) and is designed to provide reliable and efficient data storage in a compact form factor. This eMMC component is designed for high-performance applications requiring fast data access and robust storage capabilities.

Applications:

  • High-End Smartphones: Used as the primary storage for operating systems, applications, high-resolution photos and videos, and user data.
  • Advanced Tablets and Laptops: Provides storage for operating systems, applications, and multimedia content in high-performance devices.
  • Advanced Digital Cameras and Camcorders: Offers fast and reliable storage for large image and video files.
  • Gaming Consoles: Integrated into portable and home gaming consoles for storing game data and operating systems.
  • Automotive Infotainment Systems: Provides storage for navigation data, multimedia content, and system software in vehicles.

Features:

  • High Storage Capacity: Offers substantial storage space for demanding applications. (Assuming 64GB or 128GB, confirm exact capacity from datasheet)
  • eMMC 5.1 Interface: Complies with the eMMC 5.1 standard, ensuring fast data transfer rates and compatibility with modern host devices.
  • Advanced Controller: Features an advanced controller for optimized performance and power efficiency.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Enhanced Reliability: Provides enhanced reliability through advanced error correction and data management techniques.

Benefits:

  • Superior Performance: Delivers superior performance with fast data transfer rates and low latency.
  • Large Storage Capacity: Offers ample storage space for large files and applications.
  • Easy Integration: Complies with the eMMC 5.1 standard, simplifying integration into various systems.
  • Improved User Experience: Enhances the user experience by providing fast and responsive storage performance.
  • Robust Data Protection: Ensures data integrity and longevity through advanced error correction and data management.

Additional Details:

The KLMBG4GESD-C02P typically operates at a voltage of 3.3V and supports advanced eMMC features such as HS400 interface, command queuing, and enhanced strobe mode. It is packaged in a BGA (Ball Grid Array) for high-density mounting. The operating temperature range is typically -25°C to +85°C. This eMMC component is designed for applications that require high-performance, high-capacity, and reliable storage in a compact form factor, making it suitable for demanding mobile and embedded applications. Please refer to the official datasheet for precise specifications such as actual storage capacity.

You May Also Be Interested in

Micron Technology Inc.
8GB eMMC4.51
Need more? Email Us
Epson Company
16GB eMMC
Need more? Email Us
Micron Technology Inc.
eMMC
Lowest to $3.2490
Samsung
4GB eMMC5.1 HS400
Need more? Email Us
Diodes Incorporated
4GB eMMC AT Grade3
Lowest to $14.8958
Micron Technology Inc.
8GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC
Need more? Email Us
Micron Technology Inc.
32GB eMMC
Lowest to $556.1394
Diodes Incorporated
256GB eMMC5.1 iNAND 7232
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess