EN
  • EN
  • DE

KLMCGAFE4B-B001

Part No KLMCGAFE4B-B001
Manufacturer Samsung
Catalog EMMC
Description 64GB eMMC4.5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956110-KLMCGAFE4B-B001
Series *
Ultra Librarian 3D Model Ultra Librarian KLMCGAFE4B-B001 CAD Model

Description

Upgrade your device's memory with this high-performance memory module.

  • Win Source Part Number: 956110-KLMCGAFE4B-B001
  • Benefits: Designed to provide faster data transfer rates and improved performance
  • Compatibility: Compatible with a wide range of devices
  • Installation: Easy to install
  • Usage: Whether you are using it for gaming, video editing, or any other intensive application
  • Qualities: Reliable and efficient solution for your needs

You May Also Be Interested in

Micron Technology Inc.
16GB eMMC
Lowest to $58.2090
Samsung
16GB eMMC5.0 MLC
Need more? Email Us
Samsung
64GB eMMC5.1
Lowest to $43.6649
Epson Company
16GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC
Need more? Email Us
Micron Technology Inc.
16GB eMMC
Need more? Email Us
Samsung
4GB eMMC4.5
Lowest to $3.2617
Diodes Incorporated
4GB eMMC AT Grade3
Lowest to $14.8958
Samsung
8GB eMMC5.1 MLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess