EN
  • EN
  • DE
  • IT

KLMDG4UCTA-B041

Part No KLMDG4UCTA-B041
Manufacturer Samsung
Catalog EMMC
Description 128GB eMMC5.1 HS400
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956328-KLMDG4UCTA-B041
Series *
Ultra Librarian 3D Model Ultra Librarian KLMDG4UCTA-B041 CAD Model

Description

The Samsung KLMDG4UCTA-B041 is an embedded MultiMediaCard (eMMC) solution designed for mobile and embedded applications requiring reliable and high-capacity storage. This eMMC integrates NAND flash memory and a controller into a single package.

Applications

  • Mid-range Smartphones
  • Tablets
  • Digital Cameras
  • Portable Gaming Devices
  • Navigation Systems

Features

  • Capacity: 64GB
  • Interface: eMMC 5.1
  • Operating Voltage: 2.7V ~ 3.6V (VCC), 1.7V ~ 1.95V (VCCQ)
  • Package: FBGA
  • Temperature Range: -25°C to +85°C
  • Advanced Features: Includes features like enhanced storage management, error correction, and wear leveling.

Benefits

  • Large Storage Capacity: 64GB provides ample storage for applications, media, and user data.
  • High-Speed Performance: eMMC 5.1 interface enables fast data access and transfer speeds, improving overall system performance.
  • Reliable Data Storage: Built-in error correction code (ECC) and wear-leveling algorithms ensure data integrity and prolong the lifespan of the memory.
  • Simplified Integration: Single-package design simplifies the integration process and reduces the overall system footprint.
  • Low Power Consumption: Optimized for low power consumption, extending battery life in portable devices.

The KLMDG4UCTA-B041 provides a balance of storage capacity, performance, and reliability for mobile and embedded devices. Its support for eMMC 5.1 ensures fast data transfer speeds, while its built-in error correction and wear-leveling features contribute to long-term data integrity. The device's compact size and low power consumption make it suitable for a wide range of applications, and its robust design ensures reliable operation in demanding environments.

You May Also Be Interested in

Micron Technology Inc.
4GB eMMC
Need more? Email Us
Foresee Group
28.8GB eMMC 5.1 FBGA-153 Memory (ICs) RoHS
Lowest to $8.1493
SanDisk
Memory (ICs) RoHS
Lowest to $54.6000
Hynix Semiconductor
8GB eMMC5.1 EG510
Need more? Email Us
SanDisk
Memory (ICs) RoHS
Lowest to $119.5489
Diodes Incorporated
8GB eMMC iNAND v4.51 HS 200 Automotive
Need more? Email Us
Kingston
32GB eMMC v5.0 HS400
Need more? Email Us
Samsung
16GB eMMC5.0
Need more? Email Us
Epson Company
8GB eMMC v4.5
Lowest to $29.2160

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess