EN
  • EN
  • DE

KLMDG4UERM-B041

Part No KLMDG4UERM-B041
Manufacturer Samsung
Catalog EMMC
Description 128GB eMMC5.1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956103-KLMDG4UERM-B041
Series *
Ultra Librarian 3D Model Ultra Librarian KLMDG4UERM-B041 CAD Model

Description

The Samsung KLMDG4UERM-B041 is an embedded MultiMediaCard (eMMC) intended for use in a variety of mobile and embedded systems. It's designed to provide reliable, high-performance storage in a compact form factor. Being an eMMC, it integrates NAND flash memory with a controller to manage the complexities of NAND, such as wear leveling and error correction.

Applications:

  • Smartphones
  • Tablets
  • Digital Cameras
  • Portable Media Players
  • Other Embedded Systems

Features:

  • 16GB Storage Capacity: Offers a substantial amount of storage for operating systems, applications, and user files.
  • eMMC 5.1 Interface: Supports high-speed data transfer rates for improved system performance.
  • Managed NAND: Simplifies system design by integrating a flash memory controller to handle NAND management tasks.
  • High Reliability: Incorporates error correction and wear-leveling technologies to ensure data integrity and extend the lifespan of the device.
  • Low Power Consumption: Designed to minimize power usage, which is crucial for battery-powered devices.
  • Compact Package: Allows for integration into space-constrained devices.

Benefits:

  • Enhanced System Performance: Fast data transfer rates lead to quicker application loading times and improved overall system responsiveness.
  • Simplified System Integration: Managed NAND reduces the design effort and complexity for system developers.
  • Increased Data Reliability: Error correction and wear leveling protect against data loss and extend the lifespan of the storage device.
  • Longer Battery Life: Low power consumption contributes to longer battery life in portable applications.
  • Space-Saving Design: Compact form factor allows for integration into a wide range of devices, including those with limited space.

Overall, the Samsung KLMDG4UERM-B041 eMMC offers a robust and efficient storage solution suitable for a variety of applications where performance, reliability, and power efficiency are critical considerations. Its managed NAND architecture simplifies integration and ensures dependable operation in demanding environments.

You May Also Be Interested in

Diodes Incorporated
64GB eMMC
Need more? Email Us
Micron Technology Inc.
16GB eMMC
Need more? Email Us
Kingston
2GB eMMC
Need more? Email Us
Samsung
8GB eMMC5.1 MLC
Need more? Email Us
Micron Technology Inc.
32GB eMMC
Lowest to $556.1394
Diodes Incorporated
8GB eMMC AT Grade3
Lowest to $27.5275
Samsung
8GB eMMC5.0
Need more? Email Us
Samsung
64GB eMMC5.1
Lowest to $43.6649
Samsung
8GB eMMC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.6987 $91.3974
4+ $37.4959 $149.9836
5+ $36.3248 $181.6240
7+ $35.1524 $246.0668
9+ $33.9813 $305.8317
12+ $30.4654 $365.5848
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 695 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess