EN
  • EN
  • DE

KM41C4000CJ-6

Part No KM41C4000CJ-6
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067510-KM41C4000CJ-6
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM41C4000CJ-6 CAD Model

Description

The Samsung KM41C4000CJ-6 is a 4,194,304-bit Dynamic RAM (DRAM) organized as 4,194,304 words by 1 bit. This DRAM is suited for applications needing larger memory capacity with a focus on faster access.

Applications:

  • Computer memory modules
  • High-performance graphics cards
  • Embedded systems with significant memory requirements
  • Network equipment
  • Industrial control systems

Features:

  • Capacity: 4,194,304 bits (4Mbit)
  • Organization: 4,194,304 x 1 bit
  • Access time: 60ns (inferred from part number suffix -6)
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Refresh: 2048 cycle/32ms
  • Package: DIP (Dual In-line Package) or equivalent

Benefits:

  • Larger memory capacity enables more complex applications
  • Faster access times improve overall system responsiveness
  • Standard interface simplifies integration into various systems
  • Cost-effective solution for high-density memory requirements
  • Industry-standard packaging for ease of assembly

Additional Details:

The KM41C4000CJ-6 utilizes dynamic storage cells, necessitating periodic refresh cycles to preserve stored data. These refresh operations are generally managed by external memory controllers or dedicated refresh circuitry. The device operates from a single 5V power supply and offers TTL-compatible inputs and outputs for streamlined integration with other digital components. Its 60ns access time allows for quick data retrieval. The 2048 cycle/32ms refresh rate ensures data retention. The packaging is likely a standard DIP or a compatible package for easy soldering and insertion.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess