EN
  • EN
  • DE

KM684002BJ-10

Part No KM684002BJ-10
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067572-KM684002BJ-10
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM684002BJ-10 CAD Model

Description

The KM684002BJ-10 is a high-performance 4 Mbit Static Random Access Memory (SRAM) chip manufactured by Samsung. Organized as 512K x 8 bits, this SRAM provides fast access times and is ideal for applications demanding quick data storage and retrieval with low power consumption. It's commonly used in embedded systems, industrial equipment, and telecommunications devices.

Applications

  • Embedded systems
  • Industrial automation equipment
  • Telecommunications infrastructure
  • Networking devices (routers, switches)
  • Medical instrumentation

Features

  • Fast access time: 10 ns
  • Low power consumption: Active and Standby modes
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Fully static operation: No clock or refresh required
  • Data retention voltage: 2V (minimum)
  • Operating temperature range: 0°C to +70°C
  • Package: DIP32 or SOP32

Benefits

  • High-speed performance enhances overall system responsiveness.
  • Reduced power consumption contributes to energy efficiency and longer battery life in portable devices.
  • Easy integration with standard TTL logic circuits simplifies system design.
  • Static operation eliminates the need for complex control circuitry, reducing system complexity.
  • Wide temperature range ensures reliable operation in various environments.
  • Compact package options provide flexibility in PCB design and space optimization.

Additional Details

The KM684002BJ-10's fast access time of 10ns makes it well-suited for applications requiring real-time data processing. Its low power consumption is a crucial advantage in battery-operated systems and energy-sensitive applications. Operating from a single 5V power supply, it offers TTL-compatible inputs and outputs for seamless connection with other digital components. The static operation simplifies the system design by removing the necessity for refresh cycles.

Samsung's KM684002BJ-10 SRAM offers a cost-effective and reliable memory solution for diverse applications. The availability of both DIP32 and SOP32 packages allows for greater flexibility in circuit board layout. Its ability to function within a wide temperature range from 0°C to +70°C ensures consistent performance in industrial and commercial environments.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess