EN
  • EN
  • DE

KMRP60014M-B614

Part No KMRP60014M-B614
Manufacturer Samsung
Catalog DDR
Description eMCP 64GB eMMC + 4GB(32Gb) LPDDR3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956626-KMRP60014M-B614
Series *
Ultra Librarian 3D Model Ultra Librarian KMRP60014M-B614 CAD Model

Description

The Samsung KMRP60014M-B614 is a multichip package (MCP) that combines LPDDR (Low Power Double Data Rate) memory and NAND flash storage in a single package. This integration is designed to provide both working memory and storage in a compact form factor, making it suitable for mobile and embedded applications.

Applications:

  • Smartphones: Serves as both the system memory (RAM) and storage for the operating system, applications, and user data.
  • Tablets: Provides both memory and storage for running applications and storing user files.
  • Wearable Devices: Integrates memory and storage into compact wearable devices such as smartwatches and fitness trackers.
  • Embedded Systems: Used in various embedded systems where both memory and storage are required in a small footprint.

Features:

  • LPDDR Memory: Includes LPDDR memory for high-speed data processing and efficient multitasking.
  • NAND Flash Storage: Provides non-volatile storage for persistent data retention.
  • Compact MCP Design: Combines memory and storage in a single package, reducing board space and simplifying system design.
  • Low Power Consumption: Designed for low power operation, extending battery life in mobile devices.

Benefits:

  • Reduced Board Space: The integrated MCP design minimizes the footprint on the circuit board, allowing for smaller and more compact devices.
  • Simplified Design: Streamlines the design process by combining memory and storage into a single component.
  • Improved Performance: Provides high-speed memory and storage for quick application loading and smooth operation.
  • Extended Battery Life: Low power consumption helps to extend battery life in mobile devices.

Additional Details:

Specific technical specifications such as the LPDDR type and capacity, NAND flash capacity, operating voltage, and temperature range would typically be found in the official Samsung datasheet for this part number. The KMRP60014M-B614 is manufactured using advanced semiconductor processes to achieve its high performance and low power characteristics. It is typically surface-mounted onto a printed circuit board using a ball grid array (BGA) package.

You May Also Be Interested in

Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.8948 $97.8948
2+ $94.7369 $189.4738
3+ $91.5790 $274.7370
4+ $82.1053 $328.4212
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess