The KS74AHCT541N is an octal buffer/line driver with 3-state outputs from Samsung Semiconductor. This device is designed for high-performance bus interface applications. The 'AHCT541 is particularly useful in situations where high speed and low power consumption are critical. It is pin-compatible with standard 74HC541 and 74HCT541 devices but offers improved performance characteristics.
Applications
- High-speed data transmission systems
- Memory address drivers
- Clock drivers
- Bus interface applications in microprocessors and microcontrollers
- Logic level shifters
Features
- High-speed operation: tpd = 4.5 ns (typ) at VCC = 5V
- Low power consumption: ICC = 4 μA (max) at TA = 25°C
- TTL input compatibility
- Output drive capability: 15 LSTTL loads
- 3-state outputs for bus interface
- Wide operating voltage range: 4.5V to 5.5V
Benefits
- Improved system performance due to high-speed operation
- Reduced power consumption for energy-efficient designs
- Easy integration with TTL logic circuits
- High fan-out capability for driving multiple devices
- Flexible bus interface with 3-state outputs
- Reliable operation over a wide voltage range
Additional Details
The KS74AHCT541N features eight non-inverting buffers with 3-state outputs. When the output enable (OE) input is low, the outputs are enabled, allowing data to pass through the buffer. When OE is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus. This feature is particularly useful in multiplexed bus systems where multiple devices share the same bus lines. The device is available in a 20-pin DIP package, making it suitable for through-hole mounting on PCBs. It operates over the industrial temperature range of -40°C to +85°C. Its high noise immunity and robust design make it a reliable choice for demanding applications.