EN
  • EN
  • DE

KS74HCTLS573N

Part No KS74HCTLS573N
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026646-KS74HCTLS573N
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KS74HCTLS573N CAD Model

Description

The KS74HCTLS573N is a high-speed CMOS octal D-type transparent latch manufactured by Samsung. It's part of the 74HCTLS series, which combines the high speed of advanced CMOS technology with the input and output voltage levels compatible with TTL (Transistor-Transistor Logic). This latch is designed to temporarily store data and is commonly used in memory interfaces, data bus buffering, and address latching applications.

Applications:

  • Memory interface: Acts as a latch to hold memory addresses or data temporarily during memory read or write operations.
  • Data bus buffering: Isolates different sections of a data bus to prevent loading effects and improve signal integrity.
  • Address latching: Captures and holds address information for peripherals or memory devices.
  • Microprocessor systems: Used to demultiplex address and data lines in microprocessor-based systems.
  • General-purpose register: Can be used as a temporary storage register in digital circuits.

Features:

  • High-speed CMOS technology: Provides fast propagation delays and low power consumption.
  • TTL-compatible inputs and outputs: Interfaces directly with TTL logic circuits.
  • Octal latch: Eight independent D-type latches in a single package.
  • Transparent latch operation: Data passes through the latch when the enable input is high and is stored when the enable input goes low.
  • 3-state outputs: Allows the outputs to be disabled, isolating the latch from the bus.
  • High output drive capability: Can drive multiple TTL loads.

Benefits:

  • Improved system performance: High speed and low power consumption contribute to overall system efficiency.
  • Simplified system design: Reduces the need for external components, simplifying circuit board layout.
  • Increased system reliability: Provides reliable data storage and buffering.
  • Easy interfacing: TTL-compatible inputs and outputs simplify interfacing with other logic circuits.
  • Reduced power consumption: CMOS technology minimizes power consumption compared to TTL devices.

Additional Details:

The KS74HCTLS573N is typically packaged in a DIP (Dual In-line Package). It operates over a standard temperature range. The specific propagation delays and power consumption characteristics depend on the operating conditions. Refer to the Samsung datasheet for detailed specifications, including timing diagrams and electrical characteristics. It is frequently used in older computer systems, industrial control equipment, and various digital logic circuits where temporary data storage is needed. The device's 3-state outputs are crucial for bus-oriented applications.

You May Also Be Interested in

Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Linear Technology
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
Fairchild/ON Semiconductor
Need more? Email Us
Sagami
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess