EN
  • EN
  • DE

KS82C52-8CP

Part No KS82C52-8CP
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021844-KS82C52-8CP
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KS82C52-8CP CAD Model

Description

The KS82C52-8CP is a Serial Communication Interface (SCI) controller manufactured by Samsung. It is designed to provide asynchronous communication capabilities in embedded systems and other applications. This device supports full-duplex communication and includes features such as error detection and programmable baud rate generation.

Applications

  • Embedded systems: Provides serial communication for microcontrollers and other embedded devices.
  • Industrial control systems: Used for data communication between controllers and peripheral devices.
  • Data acquisition systems: Facilitates serial data transfer from sensors and other data sources.
  • Networking equipment: Supports serial communication in network devices and communication modules.
  • Telecommunications: Used in telecommunication equipment for asynchronous data transfer.

Features

  • Full-duplex communication: Supports simultaneous transmission and reception of data.
  • Programmable baud rate generator: Allows flexible configuration of the serial communication speed.
  • Error detection: Includes parity, overrun, and framing error detection for reliable data transfer.
  • Double buffered transmitter and receiver: Enhances data throughput and reduces CPU overhead.
  • TTL compatible inputs and outputs: Simplifies interfacing with other digital logic circuits.

Benefits

  • Reliable communication: Error detection ensures accurate data transfer in noisy environments.
  • Flexible configuration: Programmable baud rate allows adaptation to various communication protocols.
  • Improved data throughput: Double buffered transmitter and receiver optimize data transfer efficiency.
  • Simplified system design: Easy to interface with other components, reducing design complexity.
  • Cost-effective solution: Provides a balance of features and cost for serial communication applications.

Additional Details

The KS82C52-8CP SCI controller is designed to provide robust and reliable serial communication for a wide range of applications. Its full-duplex capability allows for simultaneous transmission and reception of data, improving overall communication efficiency. The programmable baud rate generator enables the device to be configured to support various communication protocols and speeds. The error detection features ensure data integrity, making it suitable for critical applications. The double buffered transmitter and receiver further enhance data throughput and reduce the load on the host CPU.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess