The KSR2007 is a PNP epitaxial silicon transistor produced by Samsung. It is designed for use in medium power switching and amplifier applications.
Applications
- Medium power switching circuits
- Amplifier circuits
- General purpose switching
- Driver stages in audio amplifiers
Features
- High Collector Current (Ic = -1.5A)
- Low Saturation Voltage
- High Transition Frequency (fT = 100 MHz Typical)
- Excellent hFE Linearity
- Pb Free/RoHS Compliant
Benefits
- Improved Switching Performance
- Efficient Power Amplification
- Reduced Power Dissipation
- Extended Battery Life in Portable Applications
- Environmentally Friendly due to Pb-Free and RoHS Compliance
Technical Specifications
The KSR2007 features a collector-base voltage (VCBO) of -60V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -6V. The collector current (IC) is rated at -1.5A, and the peak collector current (ICM) is -3A. The power dissipation (PC) is 1W. The operating and storage junction temperature range is -55 to +150 degrees Celsius. It is typically packaged in a TO-126 package.
The transistor's gain (hFE) typically ranges from 100 to 320, dependent on the collector current and temperature. Its transition frequency allows it to function effectively in high-speed switching circuits.
The KSR2007 is a suitable choice for applications where moderate power amplification or switching is required, offering a balance of performance and cost-effectiveness.