The LTM213U6-L01 is a 21.3-inch LCD display module manufactured by Samsung. This module is designed for use in industrial and medical display applications, offering high resolution and image quality.
Applications:
- Medical imaging displays
- Industrial control panels
- Automotive displays
- Point-of-sale (POS) systems
- Gaming monitors
Features:
- 21.3-inch LCD panel
- High resolution (typically 1600 x 1200 pixels)
- Wide viewing angle
- High brightness
- High contrast ratio
- LED backlight
Benefits:
- Detailed and sharp images
- Clear visibility from various angles
- Bright and vivid colors
- Excellent image quality
- Long lifespan and energy efficiency due to LED backlight
Specifications:
The LTM213U6-L01 boasts a resolution of 1600x1200 pixels, providing detailed image reproduction. The viewing angles are typically 85 degrees in all directions. The LED backlight ensures high brightness and a long lifespan. The contrast ratio ensures good image clarity and distinction between dark and bright areas. The display module utilizes an LVDS (Low Voltage Differential Signaling) interface for data transmission. The operating temperature range is typically between 0°C and +50°C. The LTM213U6-L01 conforms to industry standards for display quality and reliability. Power consumption is generally around 30W.
The LTM213U6-L01 provides high performance and quality for various industrial and medical display applications. Its high resolution, wide viewing angle, and LED backlight make it a versatile choice for demanding display requirements.