EN
  • EN
  • DE

M312L2920BG0-CCC

Part No M312L2920BG0-CCC
Manufacturer Samsung
Catalog Memory - Modules
Description DDR-400 128Mx72 ECC Reg (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951437-M312L2920BG0-CCC
Series *
Ultra Librarian 3D Model Ultra Librarian M312L2920BG0-CCC CAD Model

Description

The Samsung M312L2920BG0-CCC is a high-performance DDR2 SDRAM memory module designed for various computing applications. This module offers a balance of speed, capacity, and power efficiency, making it suitable for desktops, workstations, and servers.

Applications

  • Desktop PCs: Enhances overall system performance by providing faster data access.
  • Workstations: Supports demanding applications like video editing, graphic design, and CAD software.
  • Servers: Improves server responsiveness and efficiency in data processing.

Features

  • DDR2 Technology: Utilizes DDR2 (Double Data Rate 2) technology for increased bandwidth and faster data transfer rates compared to DDR.
  • High Capacity: Offers a specific memory capacity, enabling the system to handle larger datasets and more complex applications. Exact capacity specifications need to be verified from datasheet.
  • High Speed: Operates at a specific clock speed, ensuring quick data retrieval and processing. Exact clock speed specifications need to be verified from datasheet.
  • DIMM Form Factor: Designed in a DIMM (Dual In-line Memory Module) form factor for easy installation and compatibility with standard motherboard slots.
  • Low Power Consumption: Designed to consume minimal power, contributing to energy efficiency and reduced heat generation.

Benefits

  • Improved System Performance: Enhances the speed and responsiveness of applications and operating systems.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Increased Productivity: Enables faster data processing and reduces waiting times, leading to increased user productivity.
  • Reliable Operation: Built with high-quality components and rigorous testing to ensure stable and reliable performance.
  • Cost-Effective Upgrade: Provides a relatively inexpensive way to improve overall system performance.

Additional Details

The M312L2920BG0-CCC is manufactured by Samsung, a leading provider of memory solutions. It adheres to industry standards for DDR2 memory modules. Detailed technical specifications, including voltage requirements, timing parameters, and operating temperature ranges, are available in the product datasheet. Compatibility should always be verified with the motherboard manufacturer's specifications prior to installation.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess