EN
  • EN
  • DE

ISP2064VE100LTN44

Part No ISP2064VE100LTN44
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description Lattice QFP44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066013-ISP2064VE100LTN44
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP2064VE100LTN44 CAD Model

Description

The ISP2064VE100LTN44 is a high-performance, low-power Complex Programmable Logic Device (CPLD) from Lattice Semiconductor's ispMACH 4000ZE family. This CPLD is designed for a wide range of digital logic applications, offering a balance of speed, flexibility, and power efficiency.

Applications

  • Glue Logic Replacement
  • Address Decoding
  • I/O Expansion
  • Interface Bridging
  • State Machine Implementation

Features

  • 64 Macrocells
  • 100 MHz Maximum Operating Frequency
  • 3.3V or 2.5V Core Voltage
  • Low Power Operation
  • In-System Programmability (ISP) via JTAG
  • Advanced Pin Locking
  • 44-Pin TQFP Package

Benefits

  • High-Speed Performance: Enables fast and efficient execution of digital logic functions.
  • Low Power Consumption: Ideal for battery-powered and power-sensitive applications.
  • Flexible Design: Programmable logic allows for easy customization and modification.
  • In-System Programmability: Simplifies design updates and reduces time-to-market.
  • Advanced Pin Locking: Ensures predictable timing and simplifies board layout.

Additional Details

The ISP2064VE100LTN44 CPLD provides a versatile solution for implementing custom digital logic circuits. With 64 macrocells, it offers ample resources for complex designs. The device operates at a maximum frequency of 100 MHz, making it suitable for high-speed applications. It supports both 3.3V and 2.5V core voltages, providing flexibility in system design. The low-power operation minimizes energy consumption, extending battery life in portable devices.

In-System Programmability (ISP) via JTAG allows for easy design updates and modifications without removing the device from the circuit board. This feature significantly reduces development time and simplifies the prototyping process. The advanced pin locking feature ensures predictable timing and simplifies board layout by preventing pin assignments from changing during reprogramming.

The 44-Pin TQFP package provides a compact footprint, making it suitable for space-constrained applications. The ISP2064VE100LTN44 is commonly used in a wide range of applications, including industrial control systems, communication equipment, and consumer electronics. Its combination of high performance, low power, and flexible programmability makes it an excellent choice for modern digital designs.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TT Electronics
Lowest to $6.0469
Cypress Semiconductor Corp
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess