EN
  • EN
  • DE

M374S1723CTS-C75

Part No M374S1723CTS-C75
Manufacturer Samsung
Catalog Memory - Modules
Description PC133 16Mx72-75 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952250-M374S1723CTS-C75
Series *
Ultra Librarian 3D Model Ultra Librarian M374S1723CTS-C75 CAD Model

Description

The Samsung M374S1723CTS-C75 is a 16MB Synchronous DRAM (SDRAM) memory module. This type of module is typically used in older computer systems or specialized embedded devices that require this specific memory configuration. While 16MB is a small amount of memory by today's standards, it was sufficient for many applications in the late 1990s and early 2000s. The 'C75' likely refers to a specific speed grade or timing configuration for the module.

Applications:

  • Legacy Desktop PCs: Used for upgrading or repairing older desktop computers requiring SDRAM.
  • Embedded Systems: Suitable for use in embedded devices with limited memory requirements.
  • Industrial Control Systems: Employed in industrial automation systems that need reliable memory for control functions.
  • Networking Devices: Utilized in basic networking hardware such as older routers and switches.

Features:

  • Capacity: 16MB (Megabytes)
  • Type: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Organization: Typically organized as 2Mx72 or 4Mx64
  • Speed: PC66 or PC100 (check datasheet for specific speed)
  • Voltage: 3.3V
  • Form Factor: DIMM (Dual In-line Memory Module)
  • Pin Count: 168-Pin
  • CAS Latency: 2 or 3 (check datasheet)
  • Unbuffered: Direct data transfer to the memory controller.

Benefits:

  • Cost-Effective: Provides an affordable solution for maintaining or upgrading older systems.
  • Reliable Performance: Offers stable and consistent performance in compatible systems.
  • Easy Installation: Simple to install in systems that support SDRAM DIMM modules.
  • Legacy System Support: Enables continued use of older hardware and software.
  • Maintainability: Facilitates the repair and maintenance of legacy systems.

Additional Details:

The Samsung M374S1723CTS-C75 SDRAM module is designed to meet industry standards, ensuring compatibility with a range of systems. The 3.3V operation ensures low power consumption. The unbuffered design reduces latency, contributing to faster data access. This module is a practical solution for maintaining older hardware or supporting specialized applications with limited memory needs. The specific speed and timings would be documented in the product's datasheet. Always confirm compatibility with the target system before installation.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess