EN
  • EN
  • DE

M378B5273CH1-CH9

Part No M378B5273CH1-CH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948737-M378B5273CH1-CH9
Series *
Ultra Librarian 3D Model Ultra Librarian M378B5273CH1-CH9 CAD Model

Description

The Samsung M378B5273CH1-CH9 is a 4GB DDR3 desktop memory module operating at a speed of 1600MHz. This module is designed to provide improved performance and enhance the overall responsiveness of desktop computers, particularly those running more demanding applications.

Applications

  • Desktop PCs for general and moderate gaming use
  • Workstations requiring moderate to high memory capacity
  • Systems running mainstream operating systems and applications
  • Office productivity software and multimedia editing
  • Web browsing, video streaming, and light gaming

Features

  • 4GB Capacity: Offers adequate memory for multitasking and running multiple applications.
  • DDR3 Technology: Utilizes DDR3 SDRAM for fast and efficient data transfer.
  • 1600MHz Speed: Operates at 1600MHz, enabling faster access to data compared to slower modules.
  • 240-Pin DIMM: Standard desktop memory module with 240 pins for easy installation.
  • Unbuffered: Unbuffered design for standard desktop use.
  • Non-ECC: Non-Error Correcting Code memory, suitable for home and office environments.

Benefits

  • Improved System Performance: Significantly enhances the speed and responsiveness of desktop computers, particularly in memory-intensive tasks.
  • Enhanced Multitasking: Enables users to run multiple applications, including memory-intensive software, without significant slowdown.
  • Smoother Gaming Experience: Contributes to a smoother and more enjoyable gaming experience, especially for games with moderate memory requirements.
  • Increased Productivity: Facilitates a more efficient workflow, reducing lag and improving responsiveness.
  • Cost-Effective Upgrade: Provides a worthwhile upgrade to enhance overall system performance without a significant investment.

Additional Details

This memory module adheres to the DDR3 standard, ensuring broad compatibility with a variety of desktop motherboards. It is equipped with a 240-pin DIMM interface and typically operates at a voltage of 1.5V. Installation is straightforward, making it suitable for users looking to upgrade their desktop PC's memory capacity for improved performance. Samsung is a recognized manufacturer of high-quality memory products. The 1600MHz speed offers a noticeable improvement over slower memory modules, making it suitable for systems running demanding applications. The 4GB capacity is sufficient for running multiple applications and operating systems without encountering significant performance bottlenecks. The module is beneficial for tasks such as video editing, graphic design, and gaming, where fast memory access is crucial. Overall, the Samsung M378B5273CH1-CH9 module represents a balance between performance, cost, and compatibility, making it a suitable choice for a wide range of users.

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess