EN
  • EN
  • DE

M378B5773SB0-CH9

Part No M378B5773SB0-CH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM 1Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948863-M378B5773SB0-CH9
Series *
Ultra Librarian 3D Model Ultra Librarian M378B5773SB0-CH9 CAD Model

Description

The Samsung M378B5773SB0-CH9 is a 2GB DDR3 1333MHz CL9 240-Pin DIMM designed for desktop computers. This memory module is engineered to improve system responsiveness and multitasking performance, making it a valuable upgrade for older systems or those with limited memory.

Applications:

  • Desktop PCs: Upgrades the memory capacity of desktop computers to improve performance.
  • Home and Office Use: Suitable for general computing tasks such as web browsing, document editing, and multimedia playback.
  • Basic Gaming: Improves performance in older or less graphically demanding games.

Features:

  • 2GB Capacity: Provides a useful amount of RAM for running multiple applications concurrently.
  • DDR3 Technology: Utilizes DDR3 technology, offering improved data transfer rates compared to DDR2.
  • 1333MHz Frequency: Operates at a frequency of 1333MHz, ensuring efficient data processing.
  • CL9 Latency: Features a CAS latency of 9, which is a standard specification for DDR3 memory.
  • 240-Pin DIMM: Standard DIMM form factor compatible with most desktop motherboards.

Benefits:

  • Improved System Responsiveness: Reduces lag and improves overall system performance.
  • Enhanced Multitasking: Allows for smoother operation of multiple applications simultaneously.
  • Cost-Effective: An affordable way to improve system performance without the need for a complete system overhaul.

Additional Details:

This is a standard 240-pin DDR3 DIMM module. It operates at a voltage of 1.5V. The combination of 1333MHz speed and CL9 latency provides a reliable balance between performance and cost. This 2GB module is an excellent option for users looking to breathe new life into their existing desktop PCs.

You May Also Be Interested in

Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess