EN
  • EN
  • DE

OPA180QDGKRQ1

Part No OPA180QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1CIRC 8VSSOP / 0.1-uV/C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.8V/μs
Gain Bandwidth Product 2MHz
Current - Input Bias 250pA
Voltage - Input Offset 15μV
Current - Supply 450μA
Current - Output / Channel 18mA
Voltage - Supply, Single/Dual (±) 4.5V ~ 36V, ±2.25V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806961-OPA180QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian OPA180QDGKRQ1 CAD Model

Description

The OPA180QDGKRQ1 is a high-precision operational amplifier (op-amp) from Texas Instruments (TI), designed to meet the rigorous demands of automotive and industrial applications. This versatile op-amp boasts a combination of features that make it ideal for a wide range of uses, including sensor interfacing, ADC buffering, and general-purpose analog signal conditioning.

Key Features

  • Low Offset Voltage: The OPA180QDGKRQ1 offers a low input offset voltage, which ensures accurate signal amplification without significant deviation, making it suitable for precision measurement and control systems.
  • Wide Supply Range: It operates over a broad supply range, accommodating various application requirements with a single power supply between 4.0 V to 36 V or dual supplies of ±2.0 V to ±18 V.
  • Low Noise: With its low noise density, the OPA180QDGKRQ1 can amplify weak signals without introducing significant additional noise, preserving signal integrity in sensitive applications.
  • Zero-Crossover Distortion: The innovative zero-crossover topology minimizes distortion and provides a linear output, which is particularly beneficial for precision analog applications.
  • Robust ESD Protection: It features robust Electrostatic Discharge (ESD) protection, ensuring durability and reliability in harsh electrical environments.
  • Automotive Qualified: As a Q1 device, the OPA180QDGKRQ1 is qualified for automotive applications, adhering to the stringent quality standards of the automotive industry.

Applications

The OPA180QDGKRQ1 is well-suited for a variety of applications, including:

  • Automotive sensor signal conditioning
  • Industrial process control
  • Precision analog-to-digital conversion
  • Active filtering and data acquisition systems
  • Battery-powered and portable devices

Package and Availability

This op-amp is available in an 8-pin VSSOP (DGK) package, offering a compact footprint for space-constrained applications. The part number OPA180QDGKRQ1 signifies the automotive-grade product, ensuring that it meets the necessary qualifications for use in vehicle electronics and other high-reliability environments.

For detailed specifications, application notes, and additional resources, visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0954 $50.9540
24+ $4.1809 $100.3416
38+ $4.0502 $153.9076
52+ $3.9196 $203.8192
66+ $3.7889 $250.0674
89+ $3.3970 $302.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,888 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess