EN
  • EN
  • DE

M386A8K40DM2-CWECY

Part No M386A8K40DM2-CWECY
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-3200AA 8Gx72 LRDIMM 4DRx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946026-M386A8K40DM2-CWECY
Series *
Ultra Librarian 3D Model Ultra Librarian M386A8K40DM2-CWECY CAD Model

Description

The Samsung M386A8K40DM2-CWECY is a 64GB DDR4 ECC Registered DIMM (RDIMM) memory module designed for servers and high-performance workstations. It provides a large memory capacity for demanding applications such as virtualization, data analytics, and scientific computing. The module adheres to industry standards for DDR4 memory, ensuring compatibility and reliability.

Applications

  • Servers: Primary memory for servers in data centers, enterprise environments, and cloud computing infrastructures.
  • Workstations: High-performance workstations used for video editing, 3D rendering, and other resource-intensive tasks.
  • Virtualization: Supporting virtualization environments by providing ample memory for multiple virtual machines.
  • Data Analytics: Handling large datasets and complex calculations in data analytics applications.
  • Scientific Computing: Enabling simulations and modeling in scientific research and development.

Features

  • 64GB Capacity: Provides a large 64GB storage capacity for memory-intensive workloads.
  • DDR4 Technology: Utilizes DDR4 (Double Data Rate 4) technology for faster data transfer rates and improved performance compared to DDR3.
  • ECC Registered DIMM (RDIMM): Includes error-correcting code (ECC) for enhanced data integrity and reliability, and is registered for improved signal stability.
  • PC4-25600: Supports PC4-25600 speeds, operating at 3200MHz.
  • 288-Pin DIMM: Standard 288-pin Dual Inline Memory Module (DIMM) form factor for easy installation.
  • 1.2V Operating Voltage: Operates at a low 1.2V voltage, reducing power consumption and heat generation.

Benefits

  • Enhanced Server Performance: Significantly improves server performance, allowing for faster processing and reduced latency.
  • Improved Data Integrity: ECC functionality ensures data integrity, preventing data corruption and system crashes.
  • Increased System Stability: Registered DIMM design enhances signal stability, especially in high-density memory configurations.
  • Reduced Power Consumption: Low operating voltage contributes to reduced power consumption and lower operating costs.
  • Optimized for Demanding Applications: Provides the necessary memory capacity and performance for running demanding applications such as virtualization and data analytics.

Additional Details

The M386A8K40DM2-CWECY module is designed to meet the stringent requirements of server environments. It provides a combination of high capacity, high speed, and enhanced reliability. The module is compliant with JEDEC standards. Samsung's rigorous testing and quality control processes ensure that each module meets the highest standards for performance and reliability. The operating temperature range is typically between 0°C and 85°C.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess