EN
  • EN
  • DE

M386B4G70BM0-YK0

Part No M386B4G70BM0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 4Gx72 LRDIMM 2Rx4 (32GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948080-M386B4G70BM0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M386B4G70BM0-YK0 CAD Model

Description

The Samsung M386B4G70BM0-YK0 is a 32GB DDR3 ECC Registered DIMM (RDIMM) server memory module. It's designed for use in servers and high-performance workstations that require large amounts of memory and high levels of reliability.

Applications:

  • Servers: Used in various server applications including web servers, database servers, and application servers.
  • Workstations: Suitable for high-performance workstations used for video editing, 3D rendering, and scientific simulations.
  • Cloud Computing: Employed in data centers supporting cloud-based services.
  • Virtualization: Ideal for environments running multiple virtual machines.

Features:

  • 32GB Capacity: Provides substantial memory capacity for demanding applications.
  • DDR3 Technology: Utilizes DDR3 SDRAM for improved performance and power efficiency compared to previous generations.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, enhancing data integrity and system stability.
  • Registered DIMM (RDIMM): Includes a register between the memory controller and the DRAM modules, improving signal integrity and allowing for higher memory capacities.
  • PC3-12800: Operates at a speed of 1600MHz, providing fast data transfer rates.
  • 240-Pin: Standard DIMM form factor for easy installation.
  • 1.5V: Operates at a standard voltage of 1.5V.

Benefits:

  • Increased System Performance: Provides ample memory for running multiple applications simultaneously and handling large datasets, resulting in improved system responsiveness.
  • Enhanced Reliability: ECC functionality ensures data integrity and prevents system crashes due to memory errors.
  • Improved Stability: The registered design enhances signal integrity, leading to a more stable and reliable system.
  • Higher Memory Capacity: Allows for greater memory capacity compared to unbuffered DIMMs, enabling support for more demanding applications.
  • Reduced Downtime: ECC helps prevent data corruption and system failures, minimizing downtime.

This memory module is specifically designed for servers and workstations needing high capacity, reliability, and performance. Its ECC and Registered features make it well-suited for critical applications where data integrity is paramount.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess