EN
  • EN
  • DE

M390S2858DT1-C7AQ0

Part No M390S2858DT1-C7AQ0
Manufacturer Samsung
Catalog Memory - Modules
Description PC133 128Mx72-7A ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 952256-M390S2858DT1-C7AQ0
Series *
Ultra Librarian 3D Model Ultra Librarian M390S2858DT1-C7AQ0 CAD Model

Description

The Samsung M390S2858DT1-C7AQ0 is a 256MB Registered Synchronous DRAM (SDRAM) module. This type of memory module is designed for use in servers and high-performance workstations that require high stability and data integrity. The 'Registered' designation signifies that the module includes a register to buffer commands and addresses, reducing the load on the memory controller and improving overall system reliability, especially in multi-DIMM configurations. The 'C7AQ0' likely denotes a specific speed grade, timing, and revision of the module.

Applications:

  • Servers: Provides reliable memory for server applications, databases, and virtualization environments.
  • Workstations: Used in high-performance workstations for professional applications such as CAD, video editing, and scientific simulations.
  • Networking Equipment: Supports memory requirements for high-end routers and switches where data integrity is paramount.
  • Industrial Computers: Ensures stable operation in demanding industrial control and automation systems.

Features:

  • Capacity: 256MB (Megabytes)
  • Type: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Organization: Typically organized as 32Mx72
  • Speed: PC133 (133MHz)
  • Voltage: 3.3V
  • Form Factor: DIMM (Dual In-line Memory Module)
  • Pin Count: 168-Pin
  • CAS Latency: 3
  • Registered (Buffered): Includes a register to buffer commands and addresses, improving stability.

Benefits:

  • Enhanced Stability: The register buffers commands and addresses, reducing stress on the memory controller and improving overall system stability, especially in systems with multiple memory modules.
  • Improved Data Integrity: Registered modules ensure reliable data transfer, which is crucial in server and workstation environments.
  • Scalability: Registered memory allows for higher memory capacities in multi-DIMM configurations without compromising stability.
  • Optimized Performance: Provides stable and consistent performance under heavy workloads and demanding computing conditions.
  • Reliable Operation: Designed for robust performance in critical computing environments where uptime is essential.

Additional Details:

The Samsung M390S2858DT1-C7AQ0 SDRAM module is built to industry standards to ensure compatibility and reliability. The registered design makes it particularly well-suited for servers and workstations where stability is of utmost importance. Its 133MHz speed and 3.3V operation strike a balance between performance and power efficiency. The registered buffering minimizes signal degradation and maintains data integrity, particularly in densely populated memory configurations. This memory module represents a reliable choice for enhancing the memory capacity and stability of compatible systems, especially in enterprise and mission-critical environments. The 'C7AQ0' designates specific timing and revision characteristics, ensuring precise operational parameters.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess