EN
  • EN
  • DE

M391B5173QH0-YK0

Part No M391B5173QH0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC UDIMM 1Rx8 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948494-M391B5173QH0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M391B5173QH0-YK0 CAD Model

Description

The Samsung M391B5173QH0-YK0 is a 4GB DDR3L-1600 ECC SODIMM memory module. This module is designed for use in laptops, notebooks, and other small form factor systems that require high-density, low-voltage memory. It is a crucial component for improving system performance and responsiveness.

Applications

  • Laptops and Notebooks
  • Small Form Factor PCs
  • Embedded Systems
  • Industrial PCs

Features

  • Capacity: 4GB
  • Memory Type: DDR3L SDRAM
  • Form Factor: SODIMM (Small Outline Dual Inline Memory Module)
  • Speed: 1600MHz (PC3L-12800)
  • Error Correction: ECC (Error-Correcting Code)
  • Voltage: 1.35V (Low Voltage)
  • Pin Count: 204-Pin
  • CAS Latency: Typically CL11
  • Organization: Double-sided module

Benefits

  • Increased System Performance: Provides faster data access and improved overall system responsiveness.
  • Enhanced Reliability: ECC functionality corrects single-bit errors, preventing data corruption and system crashes.
  • Lower Power Consumption: DDR3L technology reduces power consumption, extending battery life in portable devices.
  • High Density: 4GB capacity allows for running multiple applications simultaneously and handling large datasets efficiently.
  • Compatibility: Designed to be compatible with a wide range of laptops and notebooks that support DDR3L SODIMM memory.

Additional Details

The M391B5173QH0-YK0 module uses a 204-pin SODIMM form factor, making it suitable for systems where space is a constraint. The ECC functionality is particularly important in applications where data integrity is critical, such as servers and workstations. The module is JEDEC compliant, ensuring compatibility and reliability.

Samsung is a leading manufacturer of memory products, known for their quality and performance. This module undergoes rigorous testing to ensure it meets high standards of reliability and compatibility.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess