EN
  • EN
  • DE

M391B5673EH1-CF8

Part No M391B5673EH1-CF8
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1066 256Mx72 ECC UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949685-M391B5673EH1-CF8
Series *
Ultra Librarian 3D Model Ultra Librarian M391B5673EH1-CF8 CAD Model

Description

The Samsung M391B5673EH1-CF8 is a 4GB DDR3 1600MHz ECC Registered DIMM (RDIMM) memory module. It is designed for servers and workstations that require high-capacity, high-performance, and error-correcting memory. The ECC (Error Correcting Code) functionality is essential for maintaining data integrity in critical applications. RDIMMs offer increased stability and capacity compared to UDIMMs, particularly in systems with multiple memory modules.

Applications

  • Servers for enterprise and data center environments.
  • Workstations used for demanding applications such as scientific simulations, video editing, and 3D rendering.
  • Systems requiring high memory capacity and ECC error correction.
  • Memory upgrades for compatible server and workstation systems.

Features

  • 4GB capacity.
  • DDR3 technology for fast data transfer rates.
  • 1600MHz clock speed.
  • ECC (Error Correcting Code) for detecting and correcting single-bit errors.
  • Registered DIMM (RDIMM) form factor for enhanced stability and capacity.
  • 240-Pin DIMM

Benefits

  • Improved system stability and data integrity due to ECC error correction.
  • Increased memory capacity, allowing for smoother multitasking and handling of larger datasets.
  • Enhanced system performance with faster DDR3 data transfer speeds.
  • Reduced risk of data corruption due to memory errors.
  • Optimized for server and workstation environments.

Additional Details

The Samsung M391B5673EH1-CF8 operates at a voltage of 1.5V. Ensure that the target system supports DDR3 ECC RDIMM memory modules with a capacity of 4GB and a clock speed of 1600MHz. Registered DIMMs require a compatible motherboard and chipset.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess