EN
  • EN
  • DE

M391B5673GB0-YH9

Part No M391B5673GB0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC UDIMM 2Rx8 (2GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949610-M391B5673GB0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M391B5673GB0-YH9 CAD Model

Description

The Samsung M391B5673GB0-YH9 is a 4GB DDR3-1333 ECC Unbuffered DIMM (UDIMM) server memory module. Designed for servers and workstations, this module delivers reliable performance and enhanced data integrity through its ECC capabilities.

Applications:

  • Servers: Ideal for small to medium-sized servers requiring ECC memory for data protection.
  • Workstations: Suitable for professional workstations used in content creation, engineering, and scientific computing.
  • Small Business Servers: Offers reliable memory performance for file servers, print servers, and application servers in small business environments.
  • Home Servers: Can be used in home server setups where data integrity is essential.

Features:

  • 4GB Capacity: Provides sufficient memory for various server and workstation applications.
  • DDR3 Technology: Utilizes DDR3 technology for fast and efficient data transfer.
  • 1333MHz Speed: Operates at a frequency of 1333MHz for quick memory access.
  • ECC Unbuffered DIMM (UDIMM): Features ECC (Error-Correcting Code) for detecting and correcting memory errors. The Unbuffered design allows the memory controller direct access to the memory.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for easy installation.

Benefits:

  • Enhanced Data Integrity: ECC functionality ensures that data is stored and retrieved accurately, minimizing the risk of data corruption.
  • Improved System Stability: ECC reduces the likelihood of system crashes and downtime due to memory errors.
  • Reliable Performance: Provides stable and consistent performance for server and workstation workloads.
  • Easy Installation: Standard DIMM form factor allows for simple and straightforward installation in compatible systems.
  • Cost-Effective: Offers a balance of performance, reliability, and affordability for small businesses and home users.

Additional Details:

This Samsung memory module complies with industry standards for DDR3 memory. ECC UDIMMs are commonly used in systems needing a moderate level of error protection without the complexity and cost of registered memory. The module is a 240-pin DDR3 SDRAM DIMM. It's important to confirm that the motherboard supports DDR3 1333MHz ECC UDIMMs before installing. Standard DDR3 voltage is used. The 240-pin connector guarantees secure and reliable connection to the motherboard.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess