EN
  • EN
  • DE

SSM3582BCPZ

Part No SSM3582BCPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D STER 14.4W 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 2-Channel (Stereo) Class D 40-LFCSP-WQ (6x6)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 40-WFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-WQ (6x6)
Family Name SSM3582
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935075-SSM3582BCPZ
Ultra Librarian 3D Model Ultra Librarian SSM3582BCPZ CAD Model

Description

SSM3582BCPZ Digital Audio Amplifier by Analog Devices Inc.

The SSM3582BCPZ is a high-efficiency, fully integrated digital audio amplifier from Analog Devices Inc., designed to deliver premium audio performance in a compact package. This state-of-the-art component is perfect for a wide range of audio applications, including wireless speakers, soundbars, portable docking stations, and home theater systems.

At the heart of the SSM3582BCPZ lies a powerful digital signal processor (DSP) that provides advanced audio processing capabilities. This allows for superior sound quality through features such as dynamic range control, equalization, and bass enhancement. The device supports a variety of digital audio input formats and is capable of driving stereo speakers with up to 2 x 15W into 4 ohms or 2 x 10W into 8 ohms, making it incredibly versatile for different audio setups.

The amplifier operates on a single power supply ranging from 4.5V to 17V, which makes it suitable for use in both portable battery-powered applications and stationary electronic devices. The SSM3582BCPZ also features a high-efficiency Class D amplifier topology, ensuring that the device runs cool while minimizing power loss and extending battery life in portable applications.

For ease of integration, the SSM3582BCPZ comes in a compact 32-lead LFCSP (5mm x 5mm) package, which saves valuable board space in space-constrained designs. The device is also equipped with built-in pop-and-click suppression that reduces noise during power cycling, improving the user experience during device startup and shutdown.

Protection features in the SSM3582BCPZ include overcurrent protection, thermal overload protection, and under-voltage lockout, which safeguard the amplifier and connected speakers from potential damage due to abnormal operating conditions. With its robust design and comprehensive feature set, the SSM3582BCPZ is an ideal solution for designers looking to enhance their audio systems with high-quality sound and reliable performance.

Overall, the SSM3582BCPZ from Analog Devices Inc. represents a blend of audio fidelity, efficiency, and integrated functionality, making it a top choice for next-generation audio solutions.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess