EN
  • EN
  • DE

M393ABG40M5B-CYF

Part No M393ABG40M5B-CYF
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2933Y 32Gx72 ECC Reg/RDIMM 2S4Rx4 (256GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946242-M393ABG40M5B-CYF
Series *
Ultra Librarian 3D Model Ultra Librarian M393ABG40M5B-CYF CAD Model

Description

The Samsung M393ABG40M5B-CYF is a 32GB DDR5-4800 Registered ECC server memory module. It is designed for use in servers and workstations needing high capacity and performance. Built using DDR5 technology, it offers significant improvements in speed, bandwidth, and power efficiency over previous generations.

Applications:

  • Servers
  • Workstations
  • High-performance computing (HPC)
  • Data centers
  • Cloud computing

Features:

  • 32GB capacity
  • DDR5-4800 (PC5-38400)
  • Registered ECC (Error-Correcting Code)
  • 288-Pin DIMM
  • 1.1V operating voltage
  • On-Die ECC
  • RoHS compliant

Benefits:

  • Increased system performance thanks to faster memory speeds and enhanced bandwidth of DDR5
  • Superior data reliability with ECC error correction, including on-die ECC for internal error detection and correction
  • High memory capacity for memory-intensive applications and virtualized environments
  • Lower power consumption compared to DDR4 memory modules
  • Enhanced server uptime and system stability, reducing the risk of data loss and system crashes

Additional Details:

The M393ABG40M5B-CYF module leverages Samsung's advanced memory technology to meet the stringent demands of modern server environments. The ECC functionality effectively detects and corrects memory errors, preventing data corruption and ensuring system stability. DDR5 provides a substantial boost in memory bandwidth and speed, resulting in faster application performance. The registered design enhances signal integrity, enabling higher memory densities and improved system reliability. On-Die ECC improves data integrity by correcting errors at the memory chip level.

This memory module is designed to be compatible with a broad range of server platforms that support DDR5 Registered ECC memory. Refer to your server or motherboard documentation to ensure compatibility and to optimize performance settings.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess