EN
  • EN
  • DE

M393B2G70CB0-YK0

Part No M393B2G70CB0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948162-M393B2G70CB0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M393B2G70CB0-YK0 CAD Model

Description

The Samsung M393B2G70CB0-YK0 is a 16GB DDR3 1600MHz (PC3-12800) Registered ECC server memory module. Designed for use in servers and high-performance workstations, this module provides high capacity and reliability for demanding applications. Samsung is a leading manufacturer of memory products known for their quality and performance.

Applications:

  • Servers: Ideal for increasing memory capacity in servers to handle demanding workloads.
  • Workstations: Suitable for high-performance workstations running memory-intensive applications.
  • Virtualization: Supports virtualization environments by providing ample memory for virtual machines.
  • Cloud Computing: Used in cloud servers to provide resources for cloud-based applications and services.

Features:

  • Capacity: 16GB (2 x 8GB)
  • Memory Type: DDR3 SDRAM
  • Speed: 1600MHz (PC3-12800)
  • CAS Latency: CL11
  • Voltage: 1.5V
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Error Correction: ECC (Error-Correcting Code)
  • Registered (Buffered)

Benefits:

  • High Capacity: Provides ample memory for demanding server and workstation applications.
  • Error Correction: ECC technology detects and corrects memory errors, ensuring data integrity and system stability.
  • Improved Performance: Enhances system responsiveness and reduces latency for memory-intensive tasks.
  • Increased Reliability: Registered design improves signal integrity and stability in high-density memory configurations.
  • Enhanced Virtualization: Supports virtualization environments by providing sufficient memory resources for virtual machines.

This Samsung memory module is designed for use in servers and workstations that require high capacity and reliability. The ECC feature ensures data integrity, while the registered design improves signal stability. It operates at a voltage of 1.5V and has a CAS latency of CL11. It's an excellent choice for upgrading server or workstation memory to handle demanding workloads such as database management, virtualization, and scientific computing.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess