EN
  • EN
  • DE

M393B2G70QH0-YK0

Part No M393B2G70QH0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC Reg/RDIMM (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948199-M393B2G70QH0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M393B2G70QH0-YK0 CAD Model

Description

The Samsung M393B2G70QH0-YK0 is a 16GB DDR3 1600MHz ECC Registered DIMM (RDIMM). It's designed for servers and high-performance workstations that require substantial memory capacity and error correction capabilities to ensure data integrity and system stability.

Applications:

  • Servers
  • High-performance workstations
  • Data centers
  • Applications requiring large memory capacity

Features:

  • 16GB Capacity
  • DDR3 Technology
  • 1600MHz Clock Speed
  • ECC Registered DIMM (RDIMM)
  • 240-Pin DIMM
  • 1.5V Operating Voltage

Benefits:

  • Large Memory Capacity: 16GB provides ample memory for demanding applications, virtualization, and large datasets.
  • Data Integrity: ECC (Error-Correcting Code) detects and corrects single-bit errors, preventing data corruption and system crashes.
  • Enhanced Stability: Registered DIMMs improve signal integrity and stability, especially in systems with multiple DIMMs.
  • High Performance: 1600MHz clock speed enables fast data transfer rates for improved application performance.
  • Reliable Operation: Designed for continuous operation in demanding server and workstation environments.

Technical Specifications:

The Samsung M393B2G70QH0-YK0 is a 240-pin DDR3 RDIMM operating at 1.5V. The ECC functionality ensures data integrity by detecting and correcting single-bit errors in memory. The registered design improves signal integrity, making it ideal for servers and workstations with multiple DIMMs. The 16GB capacity provides sufficient memory for running resource-intensive applications and virtual machines. This memory module is built with high-quality components to ensure reliable performance and long-term stability. It is designed to meet the rigorous demands of server and workstation environments where data integrity and system uptime are critical. The module's specifications align with industry standards for DDR3 RDIMMs, ensuring compatibility with a wide range of systems.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess