EN
  • EN
  • DE

M393B5673FH0-CH9U4

Part No M393B5673FH0-CH9U4
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949527-M393B5673FH0-CH9U4
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5673FH0-CH9U4 CAD Model

Description

The Samsung M393B5673FH0-CH9U4 is an 8GB DDR3 ECC Registered DIMM (RDIMM) server memory module. This module is designed to provide high capacity and stability for servers and workstations requiring robust memory solutions. The 'CH9U4' likely indicates a specific manufacturing batch or revision.

Applications

  • Servers requiring ECC Registered memory
  • High-performance computing (HPC) systems
  • Workstations used for professional applications like video editing, 3D rendering, and scientific simulations
  • Virtualization environments
  • Database servers

Features

  • 8GB Capacity: Offers a significant amount of memory for demanding server workloads.
  • DDR3 Technology: Utilizes DDR3 SDRAM for fast data transfer rates.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, ensuring data integrity and system stability.
  • Registered DIMM (RDIMM): Includes a register that buffers commands, addresses, and control signals, reducing the load on the memory controller and allowing for higher memory capacities.
  • PC3-10600R: Operates at 1333MHz, providing a peak data transfer rate of 10.6 GB/s.
  • 240-Pin DIMM: Standard form factor for DDR3 memory modules.
  • 1.5V Voltage: Operates at a standard 1.5V, providing a balance between performance and energy efficiency.

Benefits

  • Enhanced Data Integrity: ECC functionality ensures data accuracy, preventing system crashes and data corruption.
  • Increased System Stability: Registered DIMM design improves signal integrity, leading to more reliable system performance, especially in high-density configurations.
  • Improved Performance: High bandwidth and clock speed of DDR3 memory enhance overall system responsiveness.
  • Reliable Operation: Designed for server environments, ensuring dependable performance under demanding workloads.
  • Compatibility: Compatible with a wide range of server platforms that support DDR3 ECC Registered memory.

Additional Details

The Samsung M393B5673FH0-CH9U4 is a 240-pin DDR3 SDRAM module. It is constructed with high-quality components to meet the stringent requirements of server environments. The module adheres to industry standards for DDR3 memory, ensuring compatibility and stability in supported systems. Before purchasing, verify that your server's motherboard supports DDR3 ECC Registered DIMMs and the specified clock speed (1333MHz) and capacity (8GB).

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess