EN
  • EN
  • DE

M393T5660QZA-CE7

Part No M393T5660QZA-CE7
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-800 256Mx72 ECC Reg 1Rx4 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950493-M393T5660QZA-CE7
Series *
Ultra Librarian 3D Model Ultra Librarian M393T5660QZA-CE7 CAD Model

Description

The Samsung M393T5660QZA-CE7 is a 4GB DDR3-1333MHz (PC3-10600) CL9 ECC Registered DIMM designed for servers and workstations. It prioritizes data integrity and stability, making it suitable for environments where data accuracy is paramount.

Applications:

  • Servers
  • Workstations
  • Data centers
  • Virtualization platforms
  • Financial applications

Features:

  • 4GB capacity
  • DDR3 SDRAM technology
  • 1333MHz (PC3-10600) speed
  • 240-Pin DIMM form factor
  • CL9 latency
  • ECC (Error-Correcting Code)
  • Registered (Buffered)

Benefits:

  • Enhanced data integrity
  • Improved system stability
  • Reduced risk of data corruption
  • Optimized for server and workstation environments
  • Increased reliability for critical applications

Additional Details:

This Samsung memory module operates at 1.5V, adhering to DDR3 standards for power efficiency. The 4GB capacity provides ample memory for various server and workstation applications. The PC3-10600 rating indicates a maximum data transfer rate of 10600 MB/s. It is a 240-pin DIMM, designed for motherboards that support DDR3 ECC Registered memory.

The key feature of this module is its ECC (Error-Correcting Code) functionality. ECC memory detects and corrects single-bit errors in real time, preventing data corruption and ensuring system stability. This is especially important in server environments where even minor errors can have significant consequences. The registered (buffered) design reduces the load on the memory controller, enabling stable operation with larger memory configurations. The register acts as a buffer between the DRAM chips and the memory controller.

The CL9 latency represents the number of clock cycles it takes for the memory to respond to a command. While lower latency can improve performance, the ECC and registered features of this module prioritize data integrity and stability. Ensure your server or workstation motherboard supports DDR3 ECC Registered memory and the 4GB module size before purchasing. Consult your motherboard's manual for compatibility information and installation instructions. Ensure the module is properly seated in the DIMM slot. Using incorrect memory can cause system errors or prevent the system from booting.

The Samsung M393T5660QZA-CE7 is a reliable and robust memory solution for servers and workstations that require a high degree of data integrity and stability. Its ECC and registered features make it ideal for mission-critical applications and environments.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess