EN
  • EN
  • DE

M470T3354BG0-CD5

Part No M470T3354BG0-CD5
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-533 32Mx64 SODIMM 1Rx16 (256MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951073-M470T3354BG0-CD5
Series *
Ultra Librarian 3D Model Ultra Librarian M470T3354BG0-CD5 CAD Model

Description

The Samsung M470T3354BG0-CD5 is a 1GB DDR2 800MHz (PC2-6400) CL5 240-Pin DIMM memory module. It is designed for use in desktop computers to enhance system performance by providing increased memory capacity and faster data transfer speeds.

Applications

  • Desktop PCs
  • General computing tasks
  • Running multiple applications simultaneously
  • Gaming
  • Multimedia editing

Features

  • 1GB Capacity
  • DDR2 Technology
  • 800MHz (PC2-6400) Speed
  • 240-Pin DIMM Form Factor
  • CL5 CAS Latency
  • Unbuffered
  • Non-ECC

Benefits

  • Improved system responsiveness
  • Faster application loading times
  • Enhanced multitasking capabilities
  • Smoother gaming experience
  • Improved performance with multimedia applications

Additional Details

This memory module operates at the standard DDR2 voltage of 1.8V. The 240-pin DIMM form factor ensures compatibility with a wide range of desktop motherboards that support DDR2 memory. The unbuffered design contributes to faster data access. The module is non-ECC, making it suitable for general desktop computing purposes. Samsung is a well-known and reputable manufacturer of memory products. This memory module provides a significant performance boost to desktop computers by increasing the amount of available memory and improving data transfer rates.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess