EN
  • EN
  • DE

M474B1G73QH0-YK0

Part No M474B1G73QH0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC SODIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947655-M474B1G73QH0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M474B1G73QH0-YK0 CAD Model

Description

The Samsung M474B1G73QH0-YK0 is an 8GB DDR3 1600MHz ECC Unbuffered DIMM (UDIMM) memory module designed for desktop computers and workstations that require error correction capabilities. This module provides a significant memory upgrade, enabling smoother multitasking, faster application loading, and improved overall system responsiveness, with the added benefit of error detection and correction.

Applications

  • Desktop computers requiring DDR3 ECC UDIMM memory.
  • Workstations.
  • Small business servers.
  • Systems requiring error correction for data integrity.

Features

  • 8GB Capacity: Provides ample memory for demanding applications and multitasking.
  • DDR3 Technology: Delivers faster data transfer rates compared to DDR2 memory.
  • 1600MHz Clock Speed: Enables quick data access and improved system responsiveness.
  • UDIMM Form Factor: Designed for use in desktop computers and workstations.
  • 240-Pin Design: Standard DIMM connector for broad compatibility with desktop motherboards.
  • ECC (Error-Correcting Code): Detects and corrects single-bit memory errors, enhancing data integrity.

Benefits

  • Improved Multitasking: Run multiple applications simultaneously without significant performance degradation.
  • Enhanced System Responsiveness: Faster application loading and smoother operation.
  • Increased Bandwidth: Facilitates quick data transfer for demanding applications like video editing and CAD.
  • Improved Data Integrity: ECC functionality reduces the risk of data corruption and system crashes due to memory errors.

Additional Details

This 8GB DDR3 ECC UDIMM module operating at 1600MHz provides a substantial performance boost for compatible systems. It is an ECC (Error-Correcting Code) unbuffered module. The module’s UDIMM form factor ensures it fits seamlessly into desktop computers and workstations. Samsung is a reputable manufacturer of memory products, known for their quality and reliability. This module is designed to meet JEDEC standards, ensuring compatibility and stable performance. Upgrading to this module significantly improves overall system performance, particularly when running memory-intensive applications or working with large files. The ECC functionality is crucial for applications where data integrity is paramount. The YK0 designation likely refers to a specific revision or manufacturing batch. The error-correcting capabilities of this module help to prevent data corruption and system instability, making it suitable for applications where data accuracy is essential. This module provides a reliable and efficient way to upgrade the memory capacity and improve the overall performance of compatible desktop computers and workstations. It's important to ensure that the motherboard supports ECC UDIMM memory before purchasing this module.

You May Also Be Interested in

Samsung
PC66 8Mx64-GL
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess